Broadcom Inc. Optical Transmitter for Industrial Applications with ST Port, High Power, RoHS Compliant HFBR-1415Z

Description
The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-1415xZ fiber optic transmitter is designed to operate with the Avago Technologies HFBR-24x2Z and HFBR-24x6Z fiber optic receiver up to 160MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable.
Request a Quote Datasheet
Description
The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-1415xZ fiber optic transmitter is designed to operate with the Avago Technologies HFBR-24x2Z and HFBR-24x6Z fiber optic receiver up to 160MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Transmitter for Industrial Applications with ST Port, High Power, RoHS Compliant - HFBR-1415Z - Broadcom Inc.
San Jose, CA, USA
Optical Transmitter for Industrial Applications with ST Port, High Power, RoHS Compliant
HFBR-1415Z
Optical Transmitter for Industrial Applications with ST Port, High Power, RoHS Compliant HFBR-1415Z
The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-1415xZ fiber optic transmitter is designed to operate with the Avago Technologies HFBR-24x2Z and HFBR-24x6Z fiber optic receiver up to 160MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable.

The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications.
The HFBR-1415xZ fiber optic transmitter is designed to operate with the Avago Technologies HFBR-24x2Z and HFBR-24x6Z fiber optic receiver up to 160MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable.

Supplier's Site
Fiber Optic Transmitters - Discrete - 516-2772-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
516-2772-ND
Fiber Optic Transmitters - Discrete 516-2772-ND
Fiber Optic Transmitter 820nm 1.7V 60mA ST

Fiber Optic Transmitter 820nm 1.7V 60mA ST

Buy Now Datasheet
Fibre Optic Transmitters - 8019232 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
8019232
Fibre Optic Transmitters 8019232
Broadcom HFBR-1415Z

Broadcom HFBR-1415Z

Supplier's Site
Fibre Optic Transmitters - 1894815 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
1894815
Fibre Optic Transmitters 1894815
Broadcom HFBR-1415Z

Broadcom HFBR-1415Z

Supplier's Site
Fibre Optic Transmitters - 8019232P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
8019232P
Fibre Optic Transmitters 8019232P
Broadcom HFBR-1415Z

Broadcom HFBR-1415Z

Supplier's Site
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1415Z - 1180190-HFBR-1415Z - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1415Z
1180190-HFBR-1415Z
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1415Z 1180190-HFBR-1415Z
Manufacturer: Broadcom Limited Win Source Part Number: 1180190-HFBR-1415Z Connector Type: ST Wavelength: 820nm Categories: Optoelectronics Manufacturer Homepage: www.avagotech.com Voltage - DC Reverse (Vr) (Maximum): 3.8V Current - DC Forward (If) (Maximum): 60mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.7V

Manufacturer: Broadcom Limited
Win Source Part Number: 1180190-HFBR-1415Z
Connector Type: ST
Wavelength: 820nm
Categories: Optoelectronics
Manufacturer Homepage: www.avagotech.com
Voltage - DC Reverse (Vr) (Maximum): 3.8V
Current - DC Forward (If) (Maximum): 60mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.7V

Buy Now

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics
Product Category Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters
Product Number HFBR-1415Z 516-2772-ND 8019232 1894815 8019232P 1180190-HFBR-1415Z
Product Name Optical Transmitter for Industrial Applications with ST Port, High Power, RoHS Compliant Fiber Optic Transmitters - Discrete Fibre Optic Transmitters Fibre Optic Transmitters Fibre Optic Transmitters Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1415Z
Packaging Type Dual-in-Line Package St style port
Light Source Light Emitting Diode
Cable Type Multimode
Connector Type FC; SC; SMA; ST ST ST
Wavelength 820 nm (8200 Å) 820 nm (8200 Å) 820 nm (8200 Å) 820 nm (8200 Å) 820 nm (8200 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458687 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
Plastic Optical Fiber (POF) -  - Capella Microsystems, Inc.
Capella Microsystems, Inc.
Specs
Light Source Light Emitting Diode
Data Rate 0.0250 to 0.0500 Gbps
Signal Input: Transistor-Transistor Logic
View Details
L-Band RF Analog Fiber Optic Transmitter - MPS-2310TX - Microwave Photonic Systems, Inc.
Specs
Light Source Laser Diode
Connector Type FC (optional feature); SC (optional feature)
Wavelength 1310 to 1550 nm (13100 to 15500 Å)
View Details
Optical Transmitter for Industrial Applications with Threaded ST Port - HFBR-1412PTZ - Broadcom Inc.
Specs
Packaging Type Low-cost, Dual-inline Package that is Made of High Strength, Heat Resistant, Chemically Resistant, and UL 94V-O Flame Retardant Plastic
Light Source Light Emitting Diode
Cable Type Multimode
View Details
2 suppliers