Broadcom Inc. Optical Transmitter for Industrial Applications with FC Port, Standard Power, RoHS Compliant HFBR-1424Z

Description
The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-1424Z fiber optic transmitter is designed to operate with the Avago Technologies HFBR-24x2Z and HFBR-24x6Z fiber optic receiver up to 160MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable. This product is also available in other popular industry-standard connectors: SMA, ST and SC.
Request a Quote Datasheet
Description
The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-1424Z fiber optic transmitter is designed to operate with the Avago Technologies HFBR-24x2Z and HFBR-24x6Z fiber optic receiver up to 160MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable. This product is also available in other popular industry-standard connectors: SMA, ST and SC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Transmitter for Industrial Applications with FC Port, Standard Power, RoHS Compliant - HFBR-1424Z - Broadcom Inc.
San Jose, CA, USA
Optical Transmitter for Industrial Applications with FC Port, Standard Power, RoHS Compliant
HFBR-1424Z
Optical Transmitter for Industrial Applications with FC Port, Standard Power, RoHS Compliant HFBR-1424Z
The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-1424Z fiber optic transmitter is designed to operate with the Avago Technologies HFBR-24x2Z and HFBR-24x6Z fiber optic receiver up to 160MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable. This product is also available in other popular industry-standard connectors: SMA, ST and SC.

The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications.
The HFBR-1424Z fiber optic transmitter is designed to operate with the Avago Technologies HFBR-24x2Z and HFBR-24x6Z fiber optic receiver up to 160MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable.
This product is also available in other popular industry-standard connectors: SMA, ST and SC.

Supplier's Site
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1424Z - 1180191-HFBR-1424Z - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1424Z
1180191-HFBR-1424Z
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1424Z 1180191-HFBR-1424Z
Manufacturer: Broadcom Limited Win Source Part Number: 1180191-HFBR-1424Z Connector Type: FC Wavelength: 820nm Categories: Optoelectronics Manufacturer Homepage: www.avagotech.com Voltage - DC Reverse (Vr) (Maximum): 3.8V Current - DC Forward (If) (Maximum): 60mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.7V

Manufacturer: Broadcom Limited
Win Source Part Number: 1180191-HFBR-1424Z
Connector Type: FC
Wavelength: 820nm
Categories: Optoelectronics
Manufacturer Homepage: www.avagotech.com
Voltage - DC Reverse (Vr) (Maximum): 3.8V
Current - DC Forward (If) (Maximum): 60mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.7V

Buy Now
Fiber Optic Transmitters - Discrete - 516-2408-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
516-2408-ND
Fiber Optic Transmitters - Discrete 516-2408-ND
Fiber Optic Transmitter 820nm 1.7V 60mA FC

Fiber Optic Transmitter 820nm 1.7V 60mA FC

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey
Product Category Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters
Product Number HFBR-1424Z 1180191-HFBR-1424Z 516-2408-ND
Product Name Optical Transmitter for Industrial Applications with FC Port, Standard Power, RoHS Compliant Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1424Z Fiber Optic Transmitters - Discrete
Packaging Type Dual-inline Package
Light Source Light Emitting Diode
Cable Type Multimode
Connector Type FC; SMA; ST FC
Wavelength 820 nm (8200 Å) 820 nm (8200 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 2707764 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 40 ns
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1 to 10 Gbps
View Details
2 MBd Optical Transmitter for SERCOS Applications, 2x4, RoHS Compliant - HFBR-1602Z - Broadcom Inc.
Specs
Cable Type Single mode
Data Rate 0.0160 Gbps
Pigtail Stand Alone
View Details
2 suppliers