Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FIBER OPTIC TRANSMITTERS
BROADCOM INC.
HFBR-1414PMZ -- FIBER OPTIC TRANSMITTERS - DISCRETE
Broadcom Inc.
Fiber Optic Transmitters - Discrete
HFBR-1414PMZ
Description
XMITTER FIBER OPTIC 820NM
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
XMITTER FIBER OPTIC 820NM
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
516-HFBR-1414PMZ-ND
Fiber Optic Transmitters - Discrete
516-HFBR-1414PMZ-ND
XMITTER FIBER OPTIC 820NM
XMITTER FIBER OPTIC 820NM
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Fiber Optic Transmitters
Product Number
516-HFBR-1414PMZ-ND
Product Name
Fiber Optic Transmitters - Discrete
Connector Type
ST
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Fibre Optic Transmitters
458681
Specs
Data Rate
0.0160 Gbps
Wavelength
670 nm (6700 Å)
Rise Time
30 ns
View Details
L-com, Inc.
Fiber Transmitter 1310nm Directly Modulated, AC Power, 1 SC/APC connector 1.2GHz AGC, 10 mW
FOTX31DMAC1SC-10
Specs
Connector Type
SC
Wavelength
1310 nm (13100 Å)
View Details
Microwave Photonic Systems, Inc.
3 GHz RF Analog Fiber Optic Transmitter
MP-2320TX
Specs
Light Source
Laser Diode
Connector Type
FC (optional feature); SC (optional feature)
Wavelength
1310 to 1550 nm (13100 to 15500 Å)
View Details
Ultra Energy
2E06 – 850nm Multi-mode
Specs
Cable Type
Multimode
Connector Type
SMA
Data Rate
7.68E-5 to 0.0960 Gbps
View Details