Broadcom Inc. Optical Transmitter for Industrial Applications with ST-Threaded Port, Standard Power, RoHS Compliant HFBR-1412TZ

Description
The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-1412xxZ fiber optic transmitter is designed to operate with the Avago Technologies HFBR-24x2Z fiber optic receiver up to 5MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable. This product is also available in other popular industry-standard connectors: SMA, SC and FC.
Request a Quote Datasheet
Description
The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-1412xxZ fiber optic transmitter is designed to operate with the Avago Technologies HFBR-24x2Z fiber optic receiver up to 5MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable. This product is also available in other popular industry-standard connectors: SMA, SC and FC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Transmitter for Industrial Applications with ST-Threaded Port, Standard Power, RoHS Compliant - HFBR-1412TZ - Broadcom Inc.
San Jose, CA, USA
Optical Transmitter for Industrial Applications with ST-Threaded Port, Standard Power, RoHS Compliant
HFBR-1412TZ
Optical Transmitter for Industrial Applications with ST-Threaded Port, Standard Power, RoHS Compliant HFBR-1412TZ
The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-1412xxZ fiber optic transmitter is designed to operate with the Avago Technologies HFBR-24x2Z fiber optic receiver up to 5MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable. This product is also available in other popular industry-standard connectors: SMA, SC and FC.

The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications.
The HFBR-1412xxZ fiber optic transmitter is designed to operate with the Avago Technologies HFBR-24x2Z fiber optic receiver up to 5MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable.
This product is also available in other popular industry-standard connectors: SMA, SC and FC.

Supplier's Site
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1412TZ - 085486-HFBR-1412TZ - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1412TZ
085486-HFBR-1412TZ
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1412TZ 085486-HFBR-1412TZ
Manufacturer: Broadcom Limited Win Source Part Number: 085486-HFBR-1412TZ Connector Type: ST Capacitance: 55pF Voltage - DC Reverse (Vr) (Max): 1.8V Forward Voltage: 1.7V Family Name: HFBR-1412 Wavelength: 820nm Categories: Optoelectronics Status: Active Continuous forward current- Max: 100mA Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 60

Manufacturer: Broadcom Limited
Win Source Part Number: 085486-HFBR-1412TZ
Connector Type: ST
Capacitance: 55pF
Voltage - DC Reverse (Vr) (Max): 1.8V
Forward Voltage: 1.7V
Family Name: HFBR-1412
Wavelength: 820nm
Categories: Optoelectronics
Status: Active
Continuous forward current- Max: 100mA
Introduction Date: January 01, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 60

Buy Now Datasheet
Fiber Optic Transmitters - Discrete - 516-2036-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
516-2036-ND
Fiber Optic Transmitters - Discrete 516-2036-ND
Fiber Optic Transmitter 820nm 1.7V 100mA ST

Fiber Optic Transmitter 820nm 1.7V 100mA ST

Buy Now Datasheet
Fibre Optic Transmitters - 8305158P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
8305158P
Fibre Optic Transmitters 8305158P
Avago, Fibre Optics, HFBR-1412TZ

Avago, Fibre Optics, HFBR-1412TZ

Supplier's Site
Fibre Optic Transmitters - 8305158 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
8305158
Fibre Optic Transmitters 8305158
Avago, Fibre Optics, HFBR-1412TZ

Avago, Fibre Optics, HFBR-1412TZ

Supplier's Site
Fibre Optic Transmitters - 1894809 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
1894809
Fibre Optic Transmitters 1894809
AVAGO, FIBRE OPTICS, HFBR-1412TZ

AVAGO, FIBRE OPTICS, HFBR-1412TZ

Supplier's Site

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd.
Product Category Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters
Product Number HFBR-1412TZ 085486-HFBR-1412TZ 516-2036-ND 8305158P 8305158 1894809
Product Name Optical Transmitter for Industrial Applications with ST-Threaded Port, Standard Power, RoHS Compliant Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1412TZ Fiber Optic Transmitters - Discrete Fibre Optic Transmitters Fibre Optic Transmitters Fibre Optic Transmitters
Packaging Type Dual-in-Line Package St style port
Light Source Light Emitting Diode
Cable Type Multimode
Connector Type FC; SC; SMA; ST ST
Wavelength 820 nm (8200 Å) 820 nm (8200 Å) 865 nm (8650 Å) 865 nm (8650 Å) 865 nm (8650 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458684 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
Plastic Optical Fiber (POF) -  - Capella Microsystems, Inc.
Capella Microsystems, Inc.
Specs
Light Source Light Emitting Diode
Data Rate 0.0250 to 0.0500 Gbps
Signal Input: Transistor-Transistor Logic
View Details
Laser Photonic Integrated Circuits (L-PIC™) -  - MACOM
Specs
Cable Type Single mode
Data Rate 28 to 56 Gbps
Maximum Optical Output Power -6.5 to 4 dBm
View Details