Broadcom Inc. Optical Transmitter for Industrial Applications with Metal ST-Threaded Port, Standard Power, RoHS Compliant HFBR-1412TMZ

Description
The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-1412xxZ fiber optic transmitter is designed to operate with the Avago Technologies HFBR-24x2Z fiber optic receiver up to 5MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable. This product is also available in other popular industry-standard connectors: SMA, SC and FC.
Request a Quote Datasheet
Description
The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-1412xxZ fiber optic transmitter is designed to operate with the Avago Technologies HFBR-24x2Z fiber optic receiver up to 5MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable. This product is also available in other popular industry-standard connectors: SMA, SC and FC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Transmitter for Industrial Applications with Metal ST-Threaded Port, Standard Power, RoHS Compliant - HFBR-1412TMZ - Broadcom Inc.
San Jose, CA, USA
Optical Transmitter for Industrial Applications with Metal ST-Threaded Port, Standard Power, RoHS Compliant
HFBR-1412TMZ
Optical Transmitter for Industrial Applications with Metal ST-Threaded Port, Standard Power, RoHS Compliant HFBR-1412TMZ
The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-1412xxZ fiber optic transmitter is designed to operate with the Avago Technologies HFBR-24x2Z fiber optic receiver up to 5MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable. This product is also available in other popular industry-standard connectors: SMA, SC and FC.

The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications.
The HFBR-1412xxZ fiber optic transmitter is designed to operate with the Avago Technologies HFBR-24x2Z fiber optic receiver up to 5MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable.
This product is also available in other popular industry-standard connectors: SMA, SC and FC.

Supplier's Site
Fibre Optic Transmitters - 8019229P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
8019229P
Fibre Optic Transmitters 8019229P
Broadcom HFBR-1412TMZ

Broadcom HFBR-1412TMZ

Supplier's Site
Fibre Optic Transmitters - 8019229 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
8019229
Fibre Optic Transmitters 8019229
Broadcom HFBR-1412TMZ

Broadcom HFBR-1412TMZ

Supplier's Site
Fibre Optic Transmitters - 1894808 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
1894808
Fibre Optic Transmitters 1894808
Broadcom HFBR-1412TMZ

Broadcom HFBR-1412TMZ

Supplier's Site
Fiber Optic Transmitters - Discrete - 516-2035-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
516-2035-ND
Fiber Optic Transmitters - Discrete 516-2035-ND
Fiber Optic Transmitter 820nm 1.7V 100mA ST

Fiber Optic Transmitter 820nm 1.7V 100mA ST

Buy Now Datasheet
Optoelectronics - Fiber Optic Transmitters - Discrete - 1340667-HFBR-1412TMZ - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optic Transmitters - Discrete
1340667-HFBR-1412TMZ
Optoelectronics - Fiber Optic Transmitters - Discrete 1340667-HFBR-1412TMZ
Win Source Part Number: 1340667-HFBR-1412TMZ Category: Optoelectronics - Fiber Optic Transmitters - Discrete Connector Type: ST Package: Bulk Standard Package: 60 Capacitance: 55 pF Wavelength: 820nm ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.1050 Mfr: Broadcom Limited Base Product Number: HFBR-1412 Voltage - DC Reverse (Vr) (Max): 1.8 V Voltage - Forward (Vf) (Typ): 1.7V Current - DC Forward (If) (Max): 100 mA

Win Source Part Number: 1340667-HFBR-1412TMZ
Category: Optoelectronics - Fiber Optic Transmitters - Discrete
Connector Type: ST
Package: Bulk
Standard Package: 60
Capacitance: 55 pF
Wavelength: 820nm
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.1050
Mfr: Broadcom Limited
Base Product Number: HFBR-1412
Voltage - DC Reverse (Vr) (Max): 1.8 V
Voltage - Forward (Vf) (Typ): 1.7V
Current - DC Forward (If) (Max): 100 mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics
Product Category Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters
Product Number HFBR-1412TMZ 8019229P 8019229 1894808 516-2035-ND 1340667-HFBR-1412TMZ
Product Name Optical Transmitter for Industrial Applications with Metal ST-Threaded Port, Standard Power, RoHS Compliant Fibre Optic Transmitters Fibre Optic Transmitters Fibre Optic Transmitters Fiber Optic Transmitters - Discrete Optoelectronics - Fiber Optic Transmitters - Discrete
Packaging Type Dual-in-Line Package St style port
Light Source Light Emitting Diode
Cable Type Multimode
Connector Type FC; SC; SMA; ST ST ST
Wavelength 820 nm (8200 Å) 820 nm (8200 Å) 820 nm (8200 Å) 820 nm (8200 Å) 820 nm (8200 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 2707764 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 40 ns
View Details
Plastic Optical Fiber (POF) -  - Capella Microsystems, Inc.
Capella Microsystems, Inc.
Specs
Light Source Light Emitting Diode
Data Rate 0.0250 to 0.0500 Gbps
Signal Input: Transistor-Transistor Logic
View Details
2.5GHz RF Analog Fiber Optic Transmitter - MPS-2300TX - Microwave Photonic Systems, Inc.
Specs
Light Source Laser Diode
Connector Type FC (optional feature); SC (optional feature)
Wavelength 1310 to 1550 nm (13100 to 15500 Å)
View Details
MicroPOD 12x10G Transmitter Module (300m) - AFBR-77D13SZ - Broadcom Inc.
Specs
Light Source Laser Diode
Cable Type Multimode
Data Rate 10 Gbps
View Details