Broadcom Inc. MicroPOD 12x10G Transmitter Module (300m) AFBR-77D13SZ

Description
The Avago AFBR-77D13SZ is a 12-channel pluggable, parallel fiber optics transmitter module device that supports 12x10G bandwidth with OM3 link distance up to 300 meters. The AFBR-77D13SZ and AFBR-78D13SZ are a Tx/Rx module pair optimized for short-range parallel multi-lane data communication and interconnect applications. The high density optical modules are designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. The optical interface requires a user to provide a custom designed optical turn 1×12 ribbon cable PRIZM® LightTurn® connector.
Description
The Avago AFBR-77D13SZ is a 12-channel pluggable, parallel fiber optics transmitter module device that supports 12x10G bandwidth with OM3 link distance up to 300 meters. The AFBR-77D13SZ and AFBR-78D13SZ are a Tx/Rx module pair optimized for short-range parallel multi-lane data communication and interconnect applications. The high density optical modules are designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. The optical interface requires a user to provide a custom designed optical turn 1×12 ribbon cable PRIZM® LightTurn® connector.

Suppliers

Company
Product
Description
Supplier Links
MicroPOD 12x10G Transmitter Module (300m) - AFBR-77D13SZ - Broadcom Inc.
San Jose, CA, USA
MicroPOD 12x10G Transmitter Module (300m)
AFBR-77D13SZ
MicroPOD 12x10G Transmitter Module (300m) AFBR-77D13SZ
The Avago AFBR-77D13SZ is a 12-channel pluggable, parallel fiber optics transmitter module device that supports 12x10G bandwidth with OM3 link distance up to 300 meters. The AFBR-77D13SZ and AFBR-78D13SZ are a Tx/Rx module pair optimized for short-range parallel multi-lane data communication and interconnect applications. The high density optical modules are designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. The optical interface requires a user to provide a custom designed optical turn 1×12 ribbon cable PRIZM® LightTurn® connector.

The Avago AFBR-77D13SZ is a 12-channel pluggable, parallel fiber optics transmitter module device that supports 12x10G bandwidth with OM3 link distance up to 300 meters. The AFBR-77D13SZ and AFBR-78D13SZ are a Tx/Rx module pair optimized for short-range parallel multi-lane data communication and interconnect applications. The high density optical modules are designed to operate over multimode fiber systems using a nominal wavelength of 850 nm.
The optical interface requires a user to provide a custom designed optical turn 1×12 ribbon cable PRIZM® LightTurn® connector.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transmitters
Product Number AFBR-77D13SZ
Product Name MicroPOD 12x10G Transmitter Module (300m)
Light Source Laser Diode
Cable Type Multimode
Data Rate 10 Gbps
Wavelength 850 nm (8500 Å)
Spectral Width 0.3500 to 0.6500 nm (3.5 to 6.5 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458681 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
SFH757 - 100MBd Transmitter - SP000063871 - Broadcom Inc.
Specs
Packaging Type Transparent Plastic Package
Light Source Light Emitting Diode
Data Rate 0.1000 Gbps
View Details
3 suppliers
Airpak Fiber Optic Transmitter Modules -  - OSI Optoelectronics
Specs
Light Source Laser Diode
Connector Type FC (optional feature)
Data Rate 0.1550 Gbps
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1 to 10 Gbps
View Details