Broadcom Inc. Optical Transmitter for Industrial Applications with ST Port HFBR-1412PZ

Description
The HFBR-1412PZ optical transmitter is part of the Avago 820-nm Miniature Link Series of components designed to provide cost-effective, high performance fiber optic communication links for information systems and industrial applications with link distances up to several kilometers. When paired with the Avago HFBR-24x2Z analog receiver, data rates of up to 5 MBd can be attained. The improved protection option “P” shows an increased ESD resistance to the pins. This integrated solution is realized by including a Zener diode in parallel to the LED.
Request a Quote Datasheet
Description
The HFBR-1412PZ optical transmitter is part of the Avago 820-nm Miniature Link Series of components designed to provide cost-effective, high performance fiber optic communication links for information systems and industrial applications with link distances up to several kilometers. When paired with the Avago HFBR-24x2Z analog receiver, data rates of up to 5 MBd can be attained. The improved protection option “P” shows an increased ESD resistance to the pins. This integrated solution is realized by including a Zener diode in parallel to the LED.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Transmitter for Industrial Applications with ST Port - HFBR-1412PZ - Broadcom Inc.
San Jose, CA, USA
Optical Transmitter for Industrial Applications with ST Port
HFBR-1412PZ
Optical Transmitter for Industrial Applications with ST Port HFBR-1412PZ
The HFBR-1412PZ optical transmitter is part of the Avago 820-nm Miniature Link Series of components designed to provide cost-effective, high performance fiber optic communication links for information systems and industrial applications with link distances up to several kilometers. When paired with the Avago HFBR-24x2Z analog receiver, data rates of up to 5 MBd can be attained. The improved protection option “P” shows an increased ESD resistance to the pins. This integrated solution is realized by including a Zener diode in parallel to the LED.

The HFBR-1412PZ optical transmitter is part of the Avago 820-nm Miniature Link Series of components designed to provide cost-effective, high performance fiber optic communication links for information systems and industrial applications with link distances up to several kilometers. When paired with the Avago HFBR-24x2Z analog receiver, data rates of up to 5 MBd can be attained.

The improved protection option “P” shows an increased ESD resistance to the pins. This integrated solution is realized by including a Zener diode in parallel to the LED.

Supplier's Site
Fiber Optic Transmitters - Discrete - 516-3619-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
516-3619-ND
Fiber Optic Transmitters - Discrete 516-3619-ND
Fiber Optic Transmitter 820nm 1.7V 60mA ST

Fiber Optic Transmitter 820nm 1.7V 60mA ST

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Fiber Optic Transmitters Fiber Optic Transmitters
Product Number HFBR-1412PZ 516-3619-ND
Product Name Optical Transmitter for Industrial Applications with ST Port Fiber Optic Transmitters - Discrete
Packaging Type Low-cost, Dual-inline Package that is Made of High Strength, Heat Resistant, Chemically Resistant, and UL 94V-O Flame Retardant Plastic
Light Source Light Emitting Diode
Cable Type Multimode
Connector Type ST ST
Wavelength 850 nm (8500 Å) 820 nm (8200 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458684 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
Laser Photonic Integrated Circuits (L-PIC™) -  - MACOM
Specs
Cable Type Single mode
Data Rate 28 to 56 Gbps
Maximum Optical Output Power -6.5 to 4 dBm
View Details
DC to 50  Megabaud Versatile Link Transmitter,  30° Tilted Package - AFBR-1644Z - Broadcom Inc.
Specs
Wavelength 630 to 685 nm (6300 to 6850 Å)
Maximum Optical Output Power -2 to 2 dBm
Rise Time 5 ns
View Details
3 suppliers
Fiber Optic Transmitters - Discrete - 5073-FOTX31DMAC1SC-08-ND - DigiKey
Specs
Wavelength 1310 nm (13100 Å)
View Details