Broadcom Inc. Optical Transmitter for Industrial Applications with SMA Port, Standard Power, RoHS Compliant HFBR-1404Z

Description
The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-1404Z fiber optic transmitter is designed to operate with the Avago Technologies HFBR-24x2Z and HFBR-24x6Z fiber optic receiver up to 160MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable. This product is also available in other popular industry-standard connectors: ST, SC and FC.
Request a Quote Datasheet
Description
The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-1404Z fiber optic transmitter is designed to operate with the Avago Technologies HFBR-24x2Z and HFBR-24x6Z fiber optic receiver up to 160MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable. This product is also available in other popular industry-standard connectors: ST, SC and FC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Transmitter for Industrial Applications with SMA Port, Standard Power, RoHS Compliant - HFBR-1404Z - Broadcom Inc.
San Jose, CA, USA
Optical Transmitter for Industrial Applications with SMA Port, Standard Power, RoHS Compliant
HFBR-1404Z
Optical Transmitter for Industrial Applications with SMA Port, Standard Power, RoHS Compliant HFBR-1404Z
The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-1404Z fiber optic transmitter is designed to operate with the Avago Technologies HFBR-24x2Z and HFBR-24x6Z fiber optic receiver up to 160MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable. This product is also available in other popular industry-standard connectors: ST, SC and FC.

The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications.

The HFBR-1404Z fiber optic transmitter is designed to operate with the Avago Technologies HFBR-24x2Z and HFBR-24x6Z fiber optic receiver up to 160MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable.

This product is also available in other popular industry-standard connectors: ST, SC and FC.

Supplier's Site
Fiber Optic Transmitters - Discrete - 516-2034-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
516-2034-ND
Fiber Optic Transmitters - Discrete 516-2034-ND
Fiber Optic Transmitter 820nm 1.7V 100mA SMA

Fiber Optic Transmitter 820nm 1.7V 100mA SMA

Buy Now Datasheet
Fibre Optic Transmitters - 236767 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
236767
Fibre Optic Transmitters 236767
HFBR-1404 160MBd fibre optic tx, sma

HFBR-1404 160MBd fibre optic tx, sma

Supplier's Site
Fibre Optic Transmitters - 1894807 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
1894807
Fibre Optic Transmitters 1894807
HFBR-1404 160MBD FIBRE OPTIC TX, SMA

HFBR-1404 160MBD FIBRE OPTIC TX, SMA

Supplier's Site

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters
Product Number HFBR-1404Z 516-2034-ND 236767 1894807
Product Name Optical Transmitter for Industrial Applications with SMA Port, Standard Power, RoHS Compliant Fiber Optic Transmitters - Discrete Fibre Optic Transmitters Fibre Optic Transmitters
Light Source Light Emitting Diode
Cable Type Multimode
Connector Type FC; SC; ST SMA
Wavelength 820 nm (8200 Å) 820 nm (8200 Å) 820 nm (8200 Å) 820 nm (8200 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458681 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
Airpak Fiber Optic Transmitter Modules -  - OSI Optoelectronics
Specs
Light Source Laser Diode
Connector Type FC (optional feature)
Data Rate 0.1550 Gbps
View Details
Plastic Optical Fiber (POF) -  - Capella Microsystems, Inc.
Capella Microsystems, Inc.
Specs
Light Source Light Emitting Diode
Data Rate 0.0250 to 0.0500 Gbps
Signal Input: Transistor-Transistor Logic
View Details