Broadcom Inc. 18:88 and 88:88 0.56 Four Digit GaP
Green Seven Segment Display
HDSP-B05G

Description
The 18:88 and 88:88 0.56" Four Digit Seven Segment Displays have surface painted in neutral gray and black for enhanced on/off contrast. All devices are available in either common anode or common cathode configuration with tinted green segments or untinted segments.
Request a Quote Datasheet
Description
The 18:88 and 88:88 0.56" Four Digit Seven Segment Displays have surface painted in neutral gray and black for enhanced on/off contrast. All devices are available in either common anode or common cathode configuration with tinted green segments or untinted segments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18:88 and 88:88 0.56 Four Digit GaP<BR>Green Seven Segment Display - HDSP-B05G - Broadcom Inc.
San Jose, CA, USA
18:88 and 88:88 0.56 Four Digit GaP
Green Seven Segment Display

HDSP-B05G
18:88 and 88:88 0.56 Four Digit GaP
Green Seven Segment Display
HDSP-B05G
The 18:88 and 88:88 0.56" Four Digit Seven Segment Displays have surface painted in neutral gray and black for enhanced on/off contrast. All devices are available in either common anode or common cathode configuration with tinted green segments or untinted segments.

The 18:88 and 88:88 0.56" Four Digit Seven Segment Displays have surface painted in neutral gray and black for enhanced on/off contrast. All devices are available in either common anode or common cathode configuration with tinted green segments or untinted segments.

Supplier's Site
Display Modules - Display Modules - LED Character and Numeric - HDSP-B05G - 1042961-HDSP-B05G - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - HDSP-B05G
1042961-HDSP-B05G
Display Modules - Display Modules - LED Character and Numeric - HDSP-B05G 1042961-HDSP-B05G
Manufacturer: Broadcom Limited Win Source Part Number: 1042961-HDSP-B05G Packaging: Bulk Color: Green Forward Voltage: 2.2V Millicandela Rating: 4.5mcd Current - Test: 20mA Wavelength - Peak: 568nm Power Dissipation (Max): 65mW Display Type: 7-Segment Clock Number of Characters: 4 Digit/Alpha Size: 0.56" (14.22mm) Common Pin: Common Cathode Categories: Optoelectronics Status: Active Dimension: 10-DIP (0.200", 5.08mm), 7 Leads Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 250

Manufacturer: Broadcom Limited
Win Source Part Number: 1042961-HDSP-B05G
Packaging: Bulk
Color: Green
Forward Voltage: 2.2V
Millicandela Rating: 4.5mcd
Current - Test: 20mA
Wavelength - Peak: 568nm
Power Dissipation (Max): 65mW
Display Type: 7-Segment Clock
Number of Characters: 4
Digit/Alpha Size: 0.56" (14.22mm)
Common Pin: Common Cathode
Categories: Optoelectronics
Status: Active
Dimension: 10-DIP (0.200", 5.08mm), 7 Leads
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 250

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-B05G
LED Displays & Accessories HDSP-B05G
LED Displays & Accessories 88:88 Clock Module 0.56in 4 Digits CC

LED Displays & Accessories 88:88 Clock Module 0.56in 4 Digits CC

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-B05G 1042961-HDSP-B05G HDSP-B05G
Product Name 18:88 and 88:88 0.56 Four Digit GaP
Green Seven Segment Display
Display Modules - Display Modules - LED Character and Numeric - HDSP-B05G LED Displays & Accessories
Display Type Segmented Dot Matrix
Character Type Numeric
Common Common Cathode
LED Color Green
Face & Segment Colors Gray Face
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Glass/Ceramic Numeric Display For Industrial Applications. - HDSP-0792 - Broadcom Inc.
Specs
Display Type Dot Matrix
Character Type Numeric
LED Color High Efficiency Red
View Details
3 suppliers