Broadcom Inc. Glass/Ceramic Numeric Display For Industrial Applications. HDSP-0792

Description
This standard solid state display have a 7.4 mm (0.29 inch) dot matrix character and an on-board IC with data memory latch/decoder and LED driver in a glass/ceramic package. The hermetic HDSP-0792 displays utilize a solder glass frit seal. This numeric device decode positive BCD logic into characters ""0-9,"" a ""-"" sign, decimal point, and a test pattern.
Request a Quote Datasheet
Description
This standard solid state display have a 7.4 mm (0.29 inch) dot matrix character and an on-board IC with data memory latch/decoder and LED driver in a glass/ceramic package. The hermetic HDSP-0792 displays utilize a solder glass frit seal. This numeric device decode positive BCD logic into characters ""0-9,"" a ""-"" sign, decimal point, and a test pattern.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glass/Ceramic Numeric Display For Industrial Applications. - HDSP-0792 - Broadcom Inc.
San Jose, CA, USA
Glass/Ceramic Numeric Display For Industrial Applications.
HDSP-0792
Glass/Ceramic Numeric Display For Industrial Applications. HDSP-0792
This standard solid state display have a 7.4 mm (0.29 inch) dot matrix character and an on-board IC with data memory latch/decoder and LED driver in a glass/ceramic package. The hermetic HDSP-0792 displays utilize a solder glass frit seal. This numeric device decode positive BCD logic into characters ""0-9,"" a ""-"" sign, decimal point, and a test pattern.

This standard solid state display have a 7.4 mm (0.29 inch) dot matrix character and an on-board IC with data memory latch/decoder and LED driver in a glass/ceramic package. The hermetic HDSP-0792 displays utilize a solder glass frit seal.
This numeric device decode positive BCD logic into characters ""0-9,"" a ""-"" sign, decimal point, and a test pattern.

Supplier's Site
LED Character and Numeric - 516-4233-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-4233-ND
LED Character and Numeric 516-4233-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 10mA 0.531"" H x 0.402"" W x 0.169"" D (13.50mm x 10.20mm x 4.30mm) 8-DIP (0.600"", 15.20mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 10mA 0.531"" H x 0.402"" W x 0.169"" D (13.50mm x 10.20mm x 4.30mm) 8-DIP (0.600"", 15.20mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-0792
LED Displays & Accessories HDSP-0792
LED Displays & Accessories Red 626nm Hex and Numeric

LED Displays & Accessories Red 626nm Hex and Numeric

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-0792 516-4233-ND HDSP-0792
Product Name Glass/Ceramic Numeric Display For Industrial Applications. LED Character and Numeric LED Displays & Accessories
Display Type Dot Matrix Segmented
Character Type Numeric
LED Color High Efficiency Red Red
Face & Segment Colors Black
Number of Rows 1 #
Unlock Full Specs
to access all available technical data

Similar Products

LED Displays - 2576794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Common Common Anode
Height 23 mm (0.9055 inch)
Depth 18 mm (0.7087 inch)
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display - M26MCRMT2 - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED 7-SEG 7.6MM CC LC GREEN 10-PIN - HDSP-A903;3 - Karl Kruse GmbH & Co. KG
Specs
Display Type Segmented
LED Color Green
View Details