Broadcom Inc. 7.6 mm(0.3 inch) Micro Bright Seven Segment Displays HDSP-A151

Description
The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinout. The numeric devices feature a right hand decimal point. This is a common anode device. These displays are ideal for most applications.
Request a Quote Datasheet
Description
The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinout. The numeric devices feature a right hand decimal point. This is a common anode device. These displays are ideal for most applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.6 mm(0.3 inch) Micro Bright Seven Segment Displays - HDSP-A151 - Broadcom Inc.
San Jose, CA, USA
7.6 mm(0.3 inch) Micro Bright Seven Segment Displays
HDSP-A151
7.6 mm(0.3 inch) Micro Bright Seven Segment Displays HDSP-A151
The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinout. The numeric devices feature a right hand decimal point. This is a common anode device. These displays are ideal for most applications.

The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinout. The numeric devices feature a right hand decimal point. This is a common anode device.
These displays are ideal for most applications.

Supplier's Site
LED Character and Numeric - 516-3243-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-3243-ND
LED Character and Numeric 516-3243-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.8V 20mA 0.500"" H x 0.300"" W x 0.240"" D (12.70mm x 7.62mm x 6.09mm) 10-DIP (0.200"", 5.08mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.8V 20mA 0.500"" H x 0.300"" W x 0.240"" D (12.70mm x 7.62mm x 6.09mm) 10-DIP (0.200"", 5.08mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-A151
LED Displays & Accessories HDSP-A151
LED Displays & Accessories Red 637nm 0.3in 7 Segment

LED Displays & Accessories Red 637nm 0.3in 7 Segment

Buy Now Datasheet
Led Display, 0.3, Red; Led Colour Broadcom - 97K1096 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, 0.3, Red; Led Colour Broadcom
97K1096
Led Display, 0.3, Red; Led Colour Broadcom 97K1096
LED DISPLAY, 0.3", RED; LED Colour:Red; Forward Current If:20mA; Forward Voltage:1.8V; Luminous Intensity:14mcd; No. of Digits / Alpha:1; Character Size:7.6mm; Common Connection:Common Anode; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

LED DISPLAY, 0.3", RED; LED Colour:Red; Forward Current If:20mA; Forward Voltage:1.8V; Luminous Intensity:14mcd; No. of Digits / Alpha:1; Character Size:7.6mm; Common Connection:Common Anode; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-A151 516-3243-ND HDSP-A151 97K1096
Product Name 7.6 mm(0.3 inch) Micro Bright Seven Segment Displays LED Character and Numeric LED Displays & Accessories Led Display, 0.3, Red; Led Colour Broadcom
Display Type Segmented Segmented Segmented
Character Type Numeric
Common Common Anode Common Anode
LED Color AlGaAs Red Red
Face & Segment Colors Surface Color Gives Optimum Contrast
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Specs
Display Type Segmented
Character Type Numeric
Common Common Anode
View Details