Broadcom Inc. High Performance CMOS 5 x 7 Alphanumeric Displays HCMS-2901

Description
The HCMS-2901 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with aminimum of data lines. A variety of colors, font heights, and character counts gives designers a wide range of product choices for their specific applications and the easy to read 5 x 7 pixel format allows the display of uppercase, lowercase, Katakana, and custom user-definedcharacte rs. This display is stackable in the x- and y-directions, making it ideal forhigh character count displays. Application Telecommunications Equipment Portable Data Entry Devices Computer Peripherals Medical Equipment Test Equipment Business Machines Avionics Industrial Controls
Request a Quote Datasheet
Description
The HCMS-2901 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with aminimum of data lines. A variety of colors, font heights, and character counts gives designers a wide range of product choices for their specific applications and the easy to read 5 x 7 pixel format allows the display of uppercase, lowercase, Katakana, and custom user-definedcharacte rs. This display is stackable in the x- and y-directions, making it ideal forhigh character count displays. Application Telecommunications Equipment Portable Data Entry Devices Computer Peripherals Medical Equipment Test Equipment Business Machines Avionics Industrial Controls
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance CMOS 5 x 7 Alphanumeric Displays - HCMS-2901 - Broadcom Inc.
San Jose, CA, USA
High Performance CMOS 5 x 7 Alphanumeric Displays
HCMS-2901
High Performance CMOS 5 x 7 Alphanumeric Displays HCMS-2901
The HCMS-2901 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with aminimum of data lines. A variety of colors, font heights, and character counts gives designers a wide range of product choices for their specific applications and the easy to read 5 x 7 pixel format allows the display of uppercase, lowercase, Katakana, and custom user-definedcharacte rs. This display is stackable in the x- and y-directions, making it ideal forhigh character count displays. Application Telecommunications Equipment Portable Data Entry Devices Computer Peripherals Medical Equipment Test Equipment Business Machines Avionics Industrial Controls

The HCMS-2901 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with aminimum of data lines. A variety of colors, font heights, and character counts gives designers a wide range of product choices for their specific applications and the easy to read 5 x 7 pixel format allows the display of uppercase, lowercase, Katakana, and custom user-definedcharacters. This display is stackable in the x- and y-directions, making it ideal forhigh character count displays.
Application

  • Telecommunications Equipment
  • Portable Data Entry Devices
  • Computer Peripherals
  • Medical Equipment
  • Test Equipment
  • Business Machines
  • Avionics
  • Industrial Controls
Supplier's Site
LED Dot Matrix and Cluster - 516-2964-ND - DigiKey
Thief River Falls, MN, United States
LED Dot Matrix and Cluster
516-2964-ND
LED Dot Matrix and Cluster 516-2964-ND
"Dot Matrix Display Module 5 x 7 Yellow Serial 0.70"" L x 0.40"" W x 0.20"" H (17.80mm x 10.20mm x 5.10mm)"

"Dot Matrix Display Module 5 x 7 Yellow Serial 0.70"" L x 0.40"" W x 0.20"" H (17.80mm x 10.20mm x 5.10mm)"

Buy Now Datasheet
Display Modules - Display Modules - LED Dot Matrix and Cluster - HCMS-2901 - 1178976-HCMS-2901 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Dot Matrix and Cluster - HCMS-2901
1178976-HCMS-2901
Display Modules - Display Modules - LED Dot Matrix and Cluster - HCMS-2901 1178976-HCMS-2901
Manufacturer: Broadcom Limited Win Source Part Number: 1178976-HCMS-2901 Color: Yellow Configuration: 5 x 7 Interface: Serial Millicandela Rating: 64μcd Categories: Optoelectronics Manufacturer Homepage: www.home.agilent.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Parts Dimension: 0.70" L x 0.40" W x 0.20" H (17.8mm x 10.2mm x 5.1mm)

Manufacturer: Broadcom Limited
Win Source Part Number: 1178976-HCMS-2901
Color: Yellow
Configuration: 5 x 7
Interface: Serial
Millicandela Rating: 64μcd
Categories: Optoelectronics
Manufacturer Homepage: www.home.agilent.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Parts Dimension: 0.70" L x 0.40" W x 0.20" H (17.8mm x 10.2mm x 5.1mm)

Buy Now
Led Alphanumeric Display, Dot Matrix; Led Colour Broadcom - 69AC3055 - Newark, An Avnet Company
Chicago, IL, United States
Led Alphanumeric Display, Dot Matrix; Led Colour Broadcom
69AC3055
Led Alphanumeric Display, Dot Matrix; Led Colour Broadcom 69AC3055
LED ALPHANUMERIC DISPLAY, DOT MATRIX; LED Colour:Yellow; Forward Current If:230mA; Luminous Intensity:180µcd; No. of Digits / Alpha:4; Character Size:3.81mm; Supply Voltage:5V; Display Area Width:17.78mm; Character Format:Dot Matrix;RoHS Compliant: Yes

LED ALPHANUMERIC DISPLAY, DOT MATRIX; LED Colour:Yellow; Forward Current If:230mA; Luminous Intensity:180µcd; No. of Digits / Alpha:4; Character Size:3.81mm; Supply Voltage:5V; Display Area Width:17.78mm; Character Format:Dot Matrix;RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HCMS-2901
LED Displays & Accessories HCMS-2901
LED Displays & Accessories Yelow 585nm 1x4 Alphanumeric

LED Displays & Accessories Yelow 585nm 1x4 Alphanumeric

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HCMS-2901 516-2964-ND 1178976-HCMS-2901 69AC3055 HCMS-2901
Product Name High Performance CMOS 5 x 7 Alphanumeric Displays LED Dot Matrix and Cluster Display Modules - Display Modules - LED Dot Matrix and Cluster - HCMS-2901 Led Alphanumeric Display, Dot Matrix; Led Colour Broadcom LED Displays & Accessories
Display Type Dot Matrix Dot Matrix
Character Type Alphanumeric Alphanumeric
LED Color Yellow Yellow
Number of Rows 1 #
Number of Characters 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 2492706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Depth 10 mm (0.3937 inch)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Character and Numeric - 516-HDSP-5623-IJ000-ND - DigiKey
Specs
Display Type Segmented
Common Common Cathode
LED Color Green
View Details