Broadcom Inc. 7.6 mm(0.3 inch) Micro Bright Seven Segment Displays HDSP-7803

Description
The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinout. The numeric devices feature a right hand decimal point. This is a common cathode device. These displays are ideal for most applications.
Request a Quote Datasheet
Description
The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinout. The numeric devices feature a right hand decimal point. This is a common cathode device. These displays are ideal for most applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.6 mm(0.3 inch) Micro Bright Seven Segment Displays - HDSP-7803 - Broadcom Inc.
San Jose, CA, USA
7.6 mm(0.3 inch) Micro Bright Seven Segment Displays
HDSP-7803
7.6 mm(0.3 inch) Micro Bright Seven Segment Displays HDSP-7803
The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinout. The numeric devices feature a right hand decimal point. This is a common cathode device. These displays are ideal for most applications.

The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinout. The numeric devices feature a right hand decimal point. This is a common cathode device.
These displays are ideal for most applications.

Supplier's Site
LED Character and Numeric - 516-1205-5-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-1205-5-ND
LED Character and Numeric 516-1205-5-ND
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2.1V 10mA 0.500"" H x 0.300"" W x 0.240"" D (12.70mm x 7.62mm x 6.09mm) 10-DIP (0.200"", 5.08mm)"

"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2.1V 10mA 0.500"" H x 0.300"" W x 0.240"" D (12.70mm x 7.62mm x 6.09mm) 10-DIP (0.200"", 5.08mm)"

Buy Now Datasheet
7-Seg Display, Comm Cathode, Grn, 6.8Mcd; Led Color Broadcom - 97K1146 - Newark, An Avnet Company
Chicago, IL, United States
7-Seg Display, Comm Cathode, Grn, 6.8Mcd; Led Color Broadcom
97K1146
7-Seg Display, Comm Cathode, Grn, 6.8Mcd; Led Color Broadcom 97K1146
7-SEG DISPLAY, COMM CATHODE, GRN, 6.8MCD; LED Color:Green; Forward Current If:20mA; Forward Voltage:2.1V; Luminous Intensity:6.8mcd; No. of Digits / Alpha:1; Character Size:7.6mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

7-SEG DISPLAY, COMM CATHODE, GRN, 6.8MCD; LED Color:Green; Forward Current If:20mA; Forward Voltage:2.1V; Luminous Intensity:6.8mcd; No. of Digits / Alpha:1; Character Size:7.6mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-7803
LED Displays & Accessories HDSP-7803
LED Displays & Accessories Green 571nm 0.3in 7 Segment

LED Displays & Accessories Green 571nm 0.3in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-7803 516-1205-5-ND 97K1146 HDSP-7803
Product Name 7.6 mm(0.3 inch) Micro Bright Seven Segment Displays LED Character and Numeric 7-Seg Display, Comm Cathode, Grn, 6.8Mcd; Led Color Broadcom LED Displays & Accessories
Display Type Segmented Segmented Segmented
Character Type Numeric
Common Common Cathode Common Cathode
LED Color Green Green Green
Face & Segment Colors Surface Color Gives Optimum Contrast
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Character and Numeric - 846-LB-602BA2-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
Display Type Segmented
Common Common Anode
LED Color Blue
View Details