The HDSM-291C is a 0.28inch (17mm) font size dual digit surface mount red seven segment display. This device has upper and lower decimal points and has a common anode configuration.
The HDSM-291x seven segment SMD displays are available in red, yellow, blue, green and orange colors. This device is much smaller than traditional components, thus enabling customers to design products and systems that require small size, higher packing density and low power consumption.
"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Anode 2V 20mA 0.394"" H x 0.594"" W x 0.148"" D (10.00mm x 15.10mm x 3.75mm) 10-SMD, No Lead"
"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Anode 2V 20mA 0.394"" H x 0.594"" W x 0.148"" D (10.00mm x 15.10mm x 3.75mm) 10-SMD, No Lead"
"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Anode 2V 20mA 0.394"" H x 0.594"" W x 0.148"" D (10.00mm x 15.10mm x 3.75mm) 10-SMD, No Lead"
LED Displays & Accessories Red 624nm 7.5mcd CA DD 7 Segment
| Broadcom Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays |
| Product Number | HDSM-291C | 9120554 | 9120554P | 516-3496-2-ND | HDSM-291C |
| Product Name | 0.28(7mm) Dual digit surface mount LED display | LED Displays | LED Displays | LED Character and Numeric | LED Displays & Accessories |
| Display Type | Segmented | Segmented | |||
| Character Type | Numeric | ||||
| Common | Common Anode | Common Anode | Common Anode | ||
| LED Color | Red | Red; Red | Red | ||
| Face & Segment Colors | Gray Face White Segments | Grey |