Broadcom Inc. LED Character and Numeric HDSP-7802

Description
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.1V 10mA 0.500"" H x 0.300"" W x 0.240"" D (12.70mm x 7.62mm x 6.09mm) 10-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.1V 10mA 0.500"" H x 0.300"" W x 0.240"" D (12.70mm x 7.62mm x 6.09mm) 10-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - 516-2742-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-2742-ND
LED Character and Numeric 516-2742-ND
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.1V 10mA 0.500"" H x 0.300"" W x 0.240"" D (12.70mm x 7.62mm x 6.09mm) 10-DIP (0.200"", 5.08mm)"

"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.1V 10mA 0.500"" H x 0.300"" W x 0.240"" D (12.70mm x 7.62mm x 6.09mm) 10-DIP (0.200"", 5.08mm)"

Buy Now Datasheet
Display Modules - Display Modules - LED Character and Numeric - HDSP-7802 - 1179744-HDSP-7802 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - HDSP-7802
1179744-HDSP-7802
Display Modules - Display Modules - LED Character and Numeric - HDSP-7802 1179744-HDSP-7802
Manufacturer: Broadcom Limited Win Source Part Number: 1179744-HDSP-7802 Packaging: Bulk Color: Green Millicandela Rating: 6.8mcd Current - Test: 10mA Wavelength - Peak: 566nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.30" (7.62mm) Common Pin: Common Anode Categories: Optoelectronics Status: Obsolete Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 10-DIP (0.200", 5.08mm) Power Dissipation (Maximum): 105mW Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Parts Dimension: 0.500" H x 0.300" W x 0.240" D (12.70mm x 7.62mm x 6.09mm) Voltage - Forward (Vf): 2.1V

Manufacturer: Broadcom Limited
Win Source Part Number: 1179744-HDSP-7802
Packaging: Bulk
Color: Green
Millicandela Rating: 6.8mcd
Current - Test: 10mA
Wavelength - Peak: 566nm
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.30" (7.62mm)
Common Pin: Common Anode
Categories: Optoelectronics
Status: Obsolete
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 10-DIP (0.200", 5.08mm)
Power Dissipation (Maximum): 105mW
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Parts Dimension: 0.500" H x 0.300" W x 0.240" D (12.70mm x 7.62mm x 6.09mm)
Voltage - Forward (Vf): 2.1V

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Digital LED Displays Digital LED Displays
Product Number 516-2742-ND 1179744-HDSP-7802
Product Name LED Character and Numeric Display Modules - Display Modules - LED Character and Numeric - HDSP-7802
Display Type Segmented Dot Matrix
Common Common Anode
LED Color Green
Unlock Full Specs
to access all available technical data

Similar Products

OLED Displays - 8195134 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
Depth 2 mm (0.0787 inch)
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
10.9 mm (0.43 inch) Overflow Character Displays - 5082-7666 - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
LED Color Yellow
View Details