Broadcom Inc. 10.9 mm (0.43 inch) Overflow Character Displays 5082-7666

Description
The 10.9 mm (0.43 inch) LED overflow character displays are designed for viewing distances up to 5 metres (16 feet). These devices use an industry standard size package and pinouts. This is a universal configuration device. These displays are ideal for most applications. This high light ambient display is ideal for high light ambients or long string lengths. For additional information see High Light Ambient Seven Segment Displays data sheets.
Description
The 10.9 mm (0.43 inch) LED overflow character displays are designed for viewing distances up to 5 metres (16 feet). These devices use an industry standard size package and pinouts. This is a universal configuration device. These displays are ideal for most applications. This high light ambient display is ideal for high light ambients or long string lengths. For additional information see High Light Ambient Seven Segment Displays data sheets.

Suppliers

Company
Product
Description
Supplier Links
10.9 mm (0.43 inch) Overflow Character Displays - 5082-7666 - Broadcom Inc.
San Jose, CA, USA
10.9 mm (0.43 inch) Overflow Character Displays
5082-7666
10.9 mm (0.43 inch) Overflow Character Displays 5082-7666
The 10.9 mm (0.43 inch) LED overflow character displays are designed for viewing distances up to 5 metres (16 feet). These devices use an industry standard size package and pinouts. This is a universal configuration device. These displays are ideal for most applications. This high light ambient display is ideal for high light ambients or long string lengths. For additional information see High Light Ambient Seven Segment Displays data sheets.

The 10.9 mm (0.43 inch) LED overflow character displays are designed for viewing distances up to 5 metres (16 feet). These devices use an industry standard size package and pinouts. This is a universal configuration device.
These displays are ideal for most applications. This high light ambient display is ideal for high light ambients or long string lengths. For additional information see High Light Ambient Seven Segment Displays data sheets.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Digital LED Displays
Product Number 5082-7666
Product Name 10.9 mm (0.43 inch) Overflow Character Displays
Display Type Segmented
Character Type Numeric
LED Color Yellow
Face & Segment Colors Yellow Top Surface
Number of Rows 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details