Broadcom Inc. 14.2 mm (0.56 inch) Seven Segment Displays HDSP-5621

Description
The 14.2 mm (0.56 inch) LED seven segment display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common anode device. This display is ideal for most applications.
Request a Quote Datasheet
Description
The 14.2 mm (0.56 inch) LED seven segment display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common anode device. This display is ideal for most applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
14.2 mm (0.56 inch) Seven Segment Displays - HDSP-5621 - Broadcom Inc.
San Jose, CA, USA
14.2 mm (0.56 inch) Seven Segment Displays
HDSP-5621
14.2 mm (0.56 inch) Seven Segment Displays HDSP-5621
The 14.2 mm (0.56 inch) LED seven segment display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common anode device. This display is ideal for most applications.

The 14.2 mm (0.56 inch) LED seven segment display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common anode device. This display is ideal for most applications.

Supplier's Site
LED Character and Numeric - 516-1218-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-1218-ND
LED Character and Numeric 516-1218-ND
"Display Modules - LED Character and Numeric Green 7-Segment 2 Character Common Anode 2.1V 10mA 0.670"" H x 0.990"" W x 0.315"" D (17.02mm x 25.15mm x 8.00mm) 18-DIP (0.600"", 15.24mm)"

"Display Modules - LED Character and Numeric Green 7-Segment 2 Character Common Anode 2.1V 10mA 0.670"" H x 0.990"" W x 0.315"" D (17.02mm x 25.15mm x 8.00mm) 18-DIP (0.600"", 15.24mm)"

Buy Now Datasheet
Display Modules - Display Modules - LED Character and Numeric - HDSP-5621 - 873457-HDSP-5621 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - HDSP-5621
873457-HDSP-5621
Display Modules - Display Modules - LED Character and Numeric - HDSP-5621 873457-HDSP-5621
Manufacturer: Broadcom Limited Win Source Part Number: 873457-HDSP-5621 Features: Display Modules - LED Character and Numeric Green 7-Segment 2 Character Common Anode 2.1V 10mA 0.670" H x 0.990" W x 0.315" D (17.02mm x 25.15mm x 8.00mm) 18-DIP (0.600", 15.24mm) Package: Tube Package: 18-DIP (0.600", 15.24mm) Family Name: HDSP-5621 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8531.20.0040 Other Part Number: HDSP5621, 516-1218-5, 516-1218-5-NDR, 516-1218, 516-1218-5-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 873457-HDSP-5621
Features: Display Modules - LED Character and Numeric Green 7-Segment 2 Character Common Anode 2.1V 10mA 0.670" H x 0.990" W x 0.315" D (17.02mm x 25.15mm x 8.00mm) 18-DIP (0.600", 15.24mm)
Package: Tube
Package: 18-DIP (0.600", 15.24mm)
Family Name: HDSP-5621
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8531.20.0040
Other Part Number: HDSP5621, 516-1218-5, 516-1218-5-NDR, 516-1218, 516-1218-5-ND

Buy Now Datasheet
Led Display, Common Anode, Green, 3.1Mcd Rohs Compliant Broadcom - 54AK6535 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, Common Anode, Green, 3.1Mcd Rohs Compliant Broadcom
54AK6535
Led Display, Common Anode, Green, 3.1Mcd Rohs Compliant Broadcom 54AK6535
LED DISPLAY, COMMON ANODE, GREEN, 3.1MCD ROHS COMPLIANT: YES

LED DISPLAY, COMMON ANODE, GREEN, 3.1MCD ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-5621
LED Displays & Accessories HDSP-5621
LED Displays & Accessories Green 571nm 0.56in 7 Segment

LED Displays & Accessories Green 571nm 0.56in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-5621 516-1218-ND 873457-HDSP-5621 54AK6535 HDSP-5621
Product Name 14.2 mm (0.56 inch) Seven Segment Displays LED Character and Numeric Display Modules - Display Modules - LED Character and Numeric - HDSP-5621 Led Display, Common Anode, Green, 3.1Mcd Rohs Compliant Broadcom LED Displays & Accessories
Display Type Segmented Segmented Dot Matrix Segmented
Character Type Numeric
Common Common Anode Common Anode
LED Color Green Green
Face & Segment Colors Gray
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Displays - 8717352P - RS Components, Ltd.
Kingbright Corporation
Specs
Wavelength 590 nm
Character Height 10.2 mm (0.4016 inch)
View Details