The 10.9 mm (0.43 inch) LED seven segment displays are designed for viewing distances up to 5 metres (16 feet). These devices use an industry standard size package and pinouts. This is a common anode device.
These displays are ideal for most applications. This highlight ambient display is ideal for high light ambients or long string lengths. For additional information see High Light Ambient Seven Segment Displays data sheets.
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2.1V 20mA 0.750"" H x 0.500"" W x 0.250"" D (19.05mm x 12.70mm x 6.35mm) 14-DIP (0.300"", 7.62mm), 10 Leads"
Manufacturer: Broadcom Limited
Win Source Part Number: 763866-5082-7650
Packaging: Tube
Color: Red
Package: 14-DIP (0.300", 7.62mm), 10 Leads
Millicandela Rating: 1.12mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Peak: 635nm
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.43" (11.00mm)
Common Pin: Common Anode
Categories: Optoelectronics
Dimension: 0.750" H x 0.500" W x 0.250" D (19.05mm x 12.70mm x 6.35mm)
Power Dissipation (Maximum): 105mW
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 200
DISPLAY, SEVEN SEGMENT, 10.9MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2.1V; Luminous Intensity:1.115mcd; No. of Digits / Alpha:1; Character Size:10.9mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes
LED Displays & Accessories Red CA LDP 7 Segment
| Broadcom Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays |
| Product Number | 5082-7650 | 516-5082-7650-ND | 763866-5082-7650 | 43K8880 | 5082-7650 |
| Product Name | 10.9 mm (0.43 inch) Seven Segment Displays | LED Character and Numeric | Display Modules - Display Modules - LED Character and Numeric - 5082-7650 | Display, Seven Segment, 10.9Mm, Red; Led Color Broadcom | LED Displays & Accessories |
| Display Type | Segmented | Segmented | Dot Matrix | Segmented | |
| Character Type | Numeric | ||||
| Common | Common Anode | Common Anode | |||
| LED Color | High Efficiency Red | Red | Red | ||
| Face & Segment Colors | Red Top Surface |