Broadcom Inc. Low Current Seven Segment Displays HDSP-5557

Description
These low current seven segment displays are designed for application requiring low power consumption. They are tested and selected for their excellent low current characteristics to ensure that the segments are matched at low currents. Drive currents as low as 1 mA per segment are available. Pin for pin equivalent displays are also available in a standard current or high light ambient design. The standard current displays are available in all colors and are ideal for most applications. The high light ambient displays are ideal for sunlight ambients or long string lengths.
Request a Quote
Description
These low current seven segment displays are designed for application requiring low power consumption. They are tested and selected for their excellent low current characteristics to ensure that the segments are matched at low currents. Drive currents as low as 1 mA per segment are available. Pin for pin equivalent displays are also available in a standard current or high light ambient design. The standard current displays are available in all colors and are ideal for most applications. The high light ambient displays are ideal for sunlight ambients or long string lengths.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low Current Seven Segment Displays - HDSP-5557 - Broadcom Inc.
San Jose, CA, USA
Low Current Seven Segment Displays
HDSP-5557
Low Current Seven Segment Displays HDSP-5557
These low current seven segment displays are designed for application requiring low power consumption. They are tested and selected for their excellent low current characteristics to ensure that the segments are matched at low currents. Drive currents as low as 1 mA per segment are available. Pin for pin equivalent displays are also available in a standard current or high light ambient design. The standard current displays are available in all colors and are ideal for most applications. The high light ambient displays are ideal for sunlight ambients or long string lengths.

These low current seven segment displays are designed for application requiring low power consumption. They are tested and selected for their excellent low current characteristics to ensure that the segments are matched at low currents. Drive currents as low as 1 mA per segment are available.
Pin for pin equivalent displays are also available in a standard current or high light ambient design. The standard current displays are available in all colors and are ideal for most applications. The high light ambient displays are ideal for sunlight ambients or long string lengths.

Supplier's Site
Display Modules - Display Modules - LED Character and Numeric - HDSP-5557 - 1179739-HDSP-5557 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - HDSP-5557
1179739-HDSP-5557
Display Modules - Display Modules - LED Character and Numeric - HDSP-5557 1179739-HDSP-5557
Manufacturer: Broadcom Limited Win Source Part Number: 1179739-HDSP-5557 Packaging: Bulk Color: Red Millicandela Rating: 1.48mcd Current - Test: 5mA Wavelength - Peak: 635nm Display Type: 7-Segment Number of Characters: +/-1 (overflow) Digit/Alpha Size: 0.56" (14.22mm) Common Pin: Common Anode Categories: Optoelectronics Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 10-DIP , 9 Leads Power Dissipation (Maximum): 52mW Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 320 MSL Level: 1 (Unlimited) Parts Dimension: 0.670" H x 0.495" W x 0.315" D (17.02mm x 12.57mm x 8.00mm) Voltage - Forward (Vf): 1.7V

Manufacturer: Broadcom Limited
Win Source Part Number: 1179739-HDSP-5557
Packaging: Bulk
Color: Red
Millicandela Rating: 1.48mcd
Current - Test: 5mA
Wavelength - Peak: 635nm
Display Type: 7-Segment
Number of Characters: +/-1 (overflow)
Digit/Alpha Size: 0.56" (14.22mm)
Common Pin: Common Anode
Categories: Optoelectronics
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 10-DIP , 9 Leads
Power Dissipation (Maximum): 52mW
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 320
MSL Level: 1 (Unlimited)
Parts Dimension: 0.670" H x 0.495" W x 0.315" D (17.02mm x 12.57mm x 8.00mm)
Voltage - Forward (Vf): 1.7V

Buy Now

Technical Specifications

  Broadcom Inc. Win Source Electronics
Product Category Digital LED Displays Digital LED Displays
Product Number HDSP-5557 1179739-HDSP-5557
Product Name Low Current Seven Segment Displays Display Modules - Display Modules - LED Character and Numeric - HDSP-5557
Display Type Segmented Dot Matrix
Character Type Numeric
Common Common Anode
LED Color High Efficiency Red
Face & Segment Colors Gray
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 8143004 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Yellow; Yellow
Height 10 mm (0.3937 inch)
Depth 32 mm (1.26 inch)
View Details
10mm Display Slim Font Seven Segment Displays - HDSP-301G - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Anode
View Details
4 suppliers