Broadcom Inc. 10mm Display Slim Font Seven Segment Displays HDSP-301G

Description
These slim font seven segment displays incorporate a new slim font character design. This slim font features narrow width, specially mitered segments to give a fuller appearance to the illuminated character. Faces of these displays are painted a neutral gray for enhanced on/off contrast. All devices are available in either common anode or common cathode configuration with tinted green segments.
Request a Quote Datasheet
Description
These slim font seven segment displays incorporate a new slim font character design. This slim font features narrow width, specially mitered segments to give a fuller appearance to the illuminated character. Faces of these displays are painted a neutral gray for enhanced on/off contrast. All devices are available in either common anode or common cathode configuration with tinted green segments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10mm Display Slim Font Seven Segment Displays - HDSP-301G - Broadcom Inc.
San Jose, CA, USA
10mm Display Slim Font Seven Segment Displays
HDSP-301G
10mm Display Slim Font Seven Segment Displays HDSP-301G
These slim font seven segment displays incorporate a new slim font character design. This slim font features narrow width, specially mitered segments to give a fuller appearance to the illuminated character. Faces of these displays are painted a neutral gray for enhanced on/off contrast. All devices are available in either common anode or common cathode configuration with tinted green segments.

These slim font seven segment displays incorporate a new slim font character design. This slim font features narrow width, specially mitered segments to give a fuller appearance to the illuminated character. Faces of these displays are painted a neutral gray for enhanced on/off contrast.
All devices are available in either common anode or common cathode configuration with tinted green segments.

Supplier's Site
LED Character and Numeric - HDSP-301G-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
HDSP-301G-ND
LED Character and Numeric HDSP-301G-ND
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.25V 20mA 0.504"" H x 0.382"" W x 0.276"" D (12.80mm x 9.70mm x 7.00mm) 10-DIP (0.300"", 7.62mm)"

"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.25V 20mA 0.504"" H x 0.382"" W x 0.276"" D (12.80mm x 9.70mm x 7.00mm) 10-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Display Modules - Display Modules - LED Character and Numeric - HDSP-301G - 1179726-HDSP-301G - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - HDSP-301G
1179726-HDSP-301G
Display Modules - Display Modules - LED Character and Numeric - HDSP-301G 1179726-HDSP-301G
Manufacturer: Broadcom Limited Win Source Part Number: 1179726-HDSP-301G Packaging: Bulk Color: Green Millicandela Rating: 2.8mcd Current - Test: 20mA Wavelength - Peak: 568nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.40" (10.16mm) Common Pin: Common Anode Categories: Optoelectronics Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 10-DIP Power Dissipation (Maximum): 105mW Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Parts Dimension: 0.504" H x 0.382" W x 0.276" D (12.80mm x 9.70mm x 7.00mm) Voltage - Forward (Vf): 2.25V

Manufacturer: Broadcom Limited
Win Source Part Number: 1179726-HDSP-301G
Packaging: Bulk
Color: Green
Millicandela Rating: 2.8mcd
Current - Test: 20mA
Wavelength - Peak: 568nm
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.40" (10.16mm)
Common Pin: Common Anode
Categories: Optoelectronics
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 10-DIP
Power Dissipation (Maximum): 105mW
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Parts Dimension: 0.504" H x 0.382" W x 0.276" D (12.80mm x 9.70mm x 7.00mm)
Voltage - Forward (Vf): 2.25V

Buy Now
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-301G
LED Displays & Accessories HDSP-301G
LED Displays & Accessories Green 573nm 10mm 7 Segment

LED Displays & Accessories Green 573nm 10mm 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-301G HDSP-301G-ND 1179726-HDSP-301G HDSP-301G
Product Name 10mm Display Slim Font Seven Segment Displays LED Character and Numeric Display Modules - Display Modules - LED Character and Numeric - HDSP-301G LED Displays & Accessories
Display Type Segmented Segmented Dot Matrix
Character Type Numeric
Common Common Anode Common Anode
LED Color Green Green
Face & Segment Colors Gray
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Displays - 2576794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Common Common Anode
Height 23 mm (0.9055 inch)
Depth 18 mm (0.7087 inch)
View Details
0.39(10mm) Dual digit surface mount LED display - HDSM-441L - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Anode
View Details
2 suppliers