Broadcom Inc. 10.9 mm (0.43 inch) Seven Segment Displays 5082-7651-DE000

Description
The 10.9 mm (0.43 inch) LED seven segment displays are designed for viewing distances up to 5 metres (16 feet). These devices use an industry standard size package and pinouts. This is a common anode device. These displays are ideal for most applications. This highlight ambient display is ideal for high light ambients or long string lengths. For additional information see High Light Ambient Seven Segment Displays data sheets.
Datasheet
Description
The 10.9 mm (0.43 inch) LED seven segment displays are designed for viewing distances up to 5 metres (16 feet). These devices use an industry standard size package and pinouts. This is a common anode device. These displays are ideal for most applications. This highlight ambient display is ideal for high light ambients or long string lengths. For additional information see High Light Ambient Seven Segment Displays data sheets.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.9 mm (0.43 inch) Seven Segment Displays - 5082-7651-DE000 - Broadcom Inc.
San Jose, CA, USA
10.9 mm (0.43 inch) Seven Segment Displays
5082-7651-DE000
10.9 mm (0.43 inch) Seven Segment Displays 5082-7651-DE000
The 10.9 mm (0.43 inch) LED seven segment displays are designed for viewing distances up to 5 metres (16 feet). These devices use an industry standard size package and pinouts. This is a common anode device. These displays are ideal for most applications. This highlight ambient display is ideal for high light ambients or long string lengths. For additional information see High Light Ambient Seven Segment Displays data sheets.

The 10.9 mm (0.43 inch) LED seven segment displays are designed for viewing distances up to 5 metres (16 feet). These devices use an industry standard size package and pinouts. This is a common anode device.
These displays are ideal for most applications. This highlight ambient display is ideal for high light ambients or long string lengths. For additional information see High Light Ambient Seven Segment Displays data sheets.

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
5082-7651-DE000
LED Displays & Accessories 5082-7651-DE000
LED Displays & Accessories Red CA RDP 7 Segment

LED Displays & Accessories Red CA RDP 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays
Product Number 5082-7651-DE000 5082-7651-DE000
Product Name 10.9 mm (0.43 inch) Seven Segment Displays LED Displays & Accessories
Display Type Segmented
Character Type Numeric
Common Common Anode
LED Color High Efficiency Red
Face & Segment Colors Red Top Surface
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 8143017 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Yellow; Yellow
Height 10 mm (0.3937 inch)
Depth 36 mm (1.42 inch)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
14.2 mm (0.56 inch) Seven Segment Displays - HDSP-5701 - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Anode
View Details
5 suppliers