Broadcom Inc. 14.2 mm (0.56 inch) General Purpose Two Digit Seven Segment Displays HDSP-521G

Description
This 14.2 mm (0.56 inch) two digit display use industry standard size and pin-out. This is a common anode device. This gray-faced display is Green. The HDSP-521G is suitable for indoor use. This part is subjected to Outgoing Quality Assurance (OQA) inspection with AQL of 0.065% for functional and visual/ cosmetic rejects.
Request a Quote Datasheet
Description
This 14.2 mm (0.56 inch) two digit display use industry standard size and pin-out. This is a common anode device. This gray-faced display is Green. The HDSP-521G is suitable for indoor use. This part is subjected to Outgoing Quality Assurance (OQA) inspection with AQL of 0.065% for functional and visual/ cosmetic rejects.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
14.2 mm (0.56 inch) General Purpose Two Digit Seven Segment Displays - HDSP-521G - Broadcom Inc.
San Jose, CA, USA
14.2 mm (0.56 inch) General Purpose Two Digit Seven Segment Displays
HDSP-521G
14.2 mm (0.56 inch) General Purpose Two Digit Seven Segment Displays HDSP-521G
This 14.2 mm (0.56 inch) two digit display use industry standard size and pin-out. This is a common anode device. This gray-faced display is Green. The HDSP-521G is suitable for indoor use. This part is subjected to Outgoing Quality Assurance (OQA) inspection with AQL of 0.065% for functional and visual/ cosmetic rejects.

This 14.2 mm (0.56 inch) two digit display use industry standard size and pin-out. This is a common anode device. This gray-faced display is Green. The HDSP-521G is suitable for indoor use. This part is subjected to Outgoing Quality Assurance (OQA) inspection with AQL of 0.065% for functional and visual/ cosmetic rejects.

Supplier's Site
LED Character and Numeric - 516-1208-5-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-1208-5-ND
LED Character and Numeric 516-1208-5-ND
"Display Modules - LED Character and Numeric Green 7-Segment 2 Character Common Anode 2V 10mA 0.732"" H x 0.984"" W x 0.315"" D (18.60mm x 25.00mm x 8.00mm) 18-DIP (0.600"", 15.24mm)"

"Display Modules - LED Character and Numeric Green 7-Segment 2 Character Common Anode 2V 10mA 0.732"" H x 0.984"" W x 0.315"" D (18.60mm x 25.00mm x 8.00mm) 18-DIP (0.600"", 15.24mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-521G
LED Displays & Accessories HDSP-521G
LED Displays & Accessories Green 571nm 0.56in 7 Segment

LED Displays & Accessories Green 571nm 0.56in 7 Segment

Buy Now Datasheet
Led Display, Dual, 0.56, Green; Led Colour Broadcom - 97K1131 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, Dual, 0.56, Green; Led Colour Broadcom
97K1131
Led Display, Dual, 0.56, Green; Led Colour Broadcom 97K1131
LED DISPLAY, DUAL, 0.56", GREEN; LED Colour:Green; Forward Current If:10mA; Forward Voltage:2V; Luminous Intensity:3.5mcd; No. of Digits / Alpha:2; Character Size:14.2mm; Common Connection:Common Anode; Product Range:-; RoHS Compliant: Yes

LED DISPLAY, DUAL, 0.56", GREEN; LED Colour:Green; Forward Current If:10mA; Forward Voltage:2V; Luminous Intensity:3.5mcd; No. of Digits / Alpha:2; Character Size:14.2mm; Common Connection:Common Anode; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-521G 516-1208-5-ND HDSP-521G 97K1131
Product Name 14.2 mm (0.56 inch) General Purpose Two Digit Seven Segment Displays LED Character and Numeric LED Displays & Accessories Led Display, Dual, 0.56, Green; Led Colour Broadcom
Display Type Segmented Segmented Segmented
Character Type Numeric
Common Common Anode Common Anode
LED Color Green Green
Face & Segment Colors Gray
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
13mm Display Slim Font Seven Segment Displays - HDSP-563A - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Cathode
View Details
2 suppliers