Broadcom Inc. Optoelectronics - Display Modules - LED Character and Numeric HDSP-515L

Description
Win Source Part Number: 1062443-HDSP-515L Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Bulk Standard Package: 320 Millicandela Rating: 0.37mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 2mA Wavelength - Peak: 635nm Power Dissipation (Max): 52mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.51" (13.00mm) Common Pin: Common Anode Package / Case: 10-DIP (0.600", 15.24mm) Dimension: 0.689" H x 0.482" W x 0.276" D (17.50mm x 12.25mm x 7.00mm) Alternative Parts (Cross-Reference): HDSP-515LHDSP515L; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1062443-HDSP-515L Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Bulk Standard Package: 320 Millicandela Rating: 0.37mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 2mA Wavelength - Peak: 635nm Power Dissipation (Max): 52mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.51" (13.00mm) Common Pin: Common Anode Package / Case: 10-DIP (0.600", 15.24mm) Dimension: 0.689" H x 0.482" W x 0.276" D (17.50mm x 12.25mm x 7.00mm) Alternative Parts (Cross-Reference): HDSP-515LHDSP515L; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Display Modules - LED Character and Numeric - 1062443-HDSP-515L - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1062443-HDSP-515L
Optoelectronics - Display Modules - LED Character and Numeric 1062443-HDSP-515L
Win Source Part Number: 1062443-HDSP-515L Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Bulk Standard Package: 320 Millicandela Rating: 0.37mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 2mA Wavelength - Peak: 635nm Power Dissipation (Max): 52mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.51" (13.00mm) Common Pin: Common Anode Package / Case: 10-DIP (0.600", 15.24mm) Dimension: 0.689" H x 0.482" W x 0.276" D (17.50mm x 12.25mm x 7.00mm) Alternative Parts (Cross-Reference): HDSP-515LHDSP515L; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Product Status: Obsolete

Win Source Part Number: 1062443-HDSP-515L
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Red
Package: Bulk
Standard Package: 320
Millicandela Rating: 0.37mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 2mA
Wavelength - Peak: 635nm
Power Dissipation (Max): 52mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.51" (13.00mm)
Common Pin: Common Anode
Package / Case: 10-DIP (0.600", 15.24mm)
Dimension: 0.689" H x 0.482" W x 0.276" D (17.50mm x 12.25mm x 7.00mm)
Alternative Parts (Cross-Reference): HDSP-515LHDSP515L;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital LED Displays
Product Number 1062443-HDSP-515L
Product Name Optoelectronics - Display Modules - LED Character and Numeric
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Displays - 1793721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Character Type Alphanumeric
LED Color Red; Red
Width 40 mm (1.57 inch)
View Details
High Performance CMOS 5 x 7 Alphanumeric Displays - HCMS-2913 - Broadcom Inc.
Specs
Display Type Dot Matrix
Character Type Alphanumeric
LED Color Green
View Details
5 suppliers