The HCMS-2913 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with a minimum of data lines. A variety of colors, font heights, and character counts gives designers a wide range of product choices for their specific applications and the easy to read 5 x 7 pixel format allows the display of uppercase, lower case, Katakana, and custom user-defined characters. This display is stackable in the x- and y-directions, making it ideal for high character count displays.
Application
"Dot Matrix Display Module 5 x 7 Green Serial 1.40"" L x 0.40"" W x 0.20"" H (35.56mm x 10.16mm x 5.08mm)"
LED Displays & Accessories Green 574nm 1x8 Alphanumeric
DISPLAY, DOT MATRIX, GREEN, 114UCD, 5V; LED Color:Green; Forward Current If:800µA; Luminous Intensity:114µcd; No. of Digits / Alpha:8; Character Size:3.81mm; Supply Voltage:5V; Display Area Width:35.56mm; Character Format:Dot Matrix RoHS Compliant: Yes
| Broadcom Inc. | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays |
| Product Number | HCMS-2913 | 516-1176-5-ND | 4970329 | HCMS-2913 | 92K0319 |
| Product Name | High Performance CMOS 5 x 7 Alphanumeric Displays | LED Dot Matrix and Cluster | LED Displays | LED Displays & Accessories | Display, Dot Matrix, Green, 114Ucd, 5V; Led Color Broadcom |
| Display Type | Dot Matrix | ||||
| Character Type | Alphanumeric | Alphanumeric | |||
| LED Color | Green | Green | Green; Green | Green | |
| Number of Rows | 1 # | ||||
| Number of Characters | 8 # | 8 # |