Broadcom Inc. Low Current Seven Segment Displays HDSP-3353

Description
These low current seven segment displays are designed for applications requiring low power consumption. They are tested and selected for their excellent low current characteristics to ensure that the segments are matched at low currents. Drive currents is as low as 2 mA per segment. Pin for pin equivalent displays are also available in a standard current or high light ambient design. The standard current displays are available in red color and are ideal for most applications. The high light ambient displays are ideal for sunlight ambients or long string lengths. For additional information see the 10.9 mm Seven Segment Displays or High Light Ambient Seven Segment Displays sata sheets.
Request a Quote Datasheet
Description
These low current seven segment displays are designed for applications requiring low power consumption. They are tested and selected for their excellent low current characteristics to ensure that the segments are matched at low currents. Drive currents is as low as 2 mA per segment. Pin for pin equivalent displays are also available in a standard current or high light ambient design. The standard current displays are available in red color and are ideal for most applications. The high light ambient displays are ideal for sunlight ambients or long string lengths. For additional information see the 10.9 mm Seven Segment Displays or High Light Ambient Seven Segment Displays sata sheets.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Current Seven Segment Displays - HDSP-3353 - Broadcom Inc.
San Jose, CA, USA
Low Current Seven Segment Displays
HDSP-3353
Low Current Seven Segment Displays HDSP-3353
These low current seven segment displays are designed for applications requiring low power consumption. They are tested and selected for their excellent low current characteristics to ensure that the segments are matched at low currents. Drive currents is as low as 2 mA per segment. Pin for pin equivalent displays are also available in a standard current or high light ambient design. The standard current displays are available in red color and are ideal for most applications. The high light ambient displays are ideal for sunlight ambients or long string lengths. For additional information see the 10.9 mm Seven Segment Displays or High Light Ambient Seven Segment Displays sata sheets.

These low current seven segment displays are designed for applications requiring low power consumption. They are tested and selected for their excellent low current characteristics to ensure that the segments are matched at low currents. Drive currents is as low as 2 mA per segment.
Pin for pin equivalent displays are also available in a standard current or high light ambient design. The standard current displays are available in red color and are ideal for most applications. The high light ambient displays are ideal for sunlight ambients or long string lengths. For additional information see the 10.9 mm Seven Segment Displays or High Light Ambient Seven Segment Displays sata sheets.

Supplier's Site
Display Modules - Display Modules - LED Character and Numeric - HDSP-3353 - 1179728-HDSP-3353 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - HDSP-3353
1179728-HDSP-3353
Display Modules - Display Modules - LED Character and Numeric - HDSP-3353 1179728-HDSP-3353
Manufacturer: Broadcom Limited Win Source Part Number: 1179728-HDSP-3353 Packaging: Bulk Color: Red Millicandela Rating: 1.48mcd Current - Test: 5mA Wavelength - Peak: 635nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.43" (11.00mm) Common Pin: Common Cathode Categories: Optoelectronics Manufacturer Homepage: www.avagotech.com Manufacturer Package: 14-DIP , 10 Leads Power Dissipation (Maximum): 52mW Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Parts Dimension: 0.750" H x 0.500" W x 0.250" D (19.05mm x 12.70mm x 6.35mm) Voltage - Forward (Vf): 1.7V

Manufacturer: Broadcom Limited
Win Source Part Number: 1179728-HDSP-3353
Packaging: Bulk
Color: Red
Millicandela Rating: 1.48mcd
Current - Test: 5mA
Wavelength - Peak: 635nm
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.43" (11.00mm)
Common Pin: Common Cathode
Categories: Optoelectronics
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 14-DIP , 10 Leads
Power Dissipation (Maximum): 52mW
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Parts Dimension: 0.750" H x 0.500" W x 0.250" D (19.05mm x 12.70mm x 6.35mm)
Voltage - Forward (Vf): 1.7V

Buy Now
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-3353
LED Displays & Accessories HDSP-3353
LED Displays & Accessories Red 626nm 0.43in 7 Segment

LED Displays & Accessories Red 626nm 0.43in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-3353 1179728-HDSP-3353 HDSP-3353
Product Name Low Current Seven Segment Displays Display Modules - Display Modules - LED Character and Numeric - HDSP-3353 LED Displays & Accessories
Display Type Segmented Dot Matrix
Character Type Numeric
Common Common Cathode
LED Color High Efficiency Red
Face & Segment Colors Gray
Unlock Full Specs
to access all available technical data

Similar Products

OLED Displays - 2492715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 98 mm (3.86 inch)
Height 10 mm (0.3937 inch)
Depth 10 mm (0.3937 inch)
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Character and Numeric - 516-HDSP-7511-HI000-ND - DigiKey
Specs
Display Type Segmented
Common Common Anode
LED Color Red
View Details