Broadcom Inc. 10.16 mm (0.4 inch) Single Digit General Purpose Seven Segment Display HDSP-313Y

Description
This 10.16 mm (0.4 inch) LED single digit seven segment display uses industry standard size package and pinout. The device is available in either common anode or common cathode. The choice of colors includes High Efficiency Red (HER), Green, AlGaAs Red, and Yellow. The gray face displays are suitable for indoor use.
Request a Quote Datasheet
Description
This 10.16 mm (0.4 inch) LED single digit seven segment display uses industry standard size package and pinout. The device is available in either common anode or common cathode. The choice of colors includes High Efficiency Red (HER), Green, AlGaAs Red, and Yellow. The gray face displays are suitable for indoor use.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.16 mm (0.4 inch) Single Digit General Purpose Seven Segment Display - HDSP-313Y - Broadcom Inc.
San Jose, CA, USA
10.16 mm (0.4 inch) Single Digit General Purpose Seven Segment Display
HDSP-313Y
10.16 mm (0.4 inch) Single Digit General Purpose Seven Segment Display HDSP-313Y
This 10.16 mm (0.4 inch) LED single digit seven segment display uses industry standard size package and pinout. The device is available in either common anode or common cathode. The choice of colors includes High Efficiency Red (HER), Green, AlGaAs Red, and Yellow. The gray face displays are suitable for indoor use.

This 10.16 mm (0.4 inch) LED single digit seven segment display uses industry standard size package and pinout. The device is available in either common anode or common cathode. The choice of colors includes High Efficiency Red (HER), Green, AlGaAs Red, and Yellow. The gray face displays are suitable for indoor use.

Supplier's Site
LED Character and Numeric - HDSP-313Y-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
HDSP-313Y-ND
LED Character and Numeric HDSP-313Y-ND
"Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Cathode 2.15V 20mA 0.504"" H x 0.382"" W x 0.276"" D (12.80mm x 9.70mm x 7.00mm) 10-DIP (0.300"", 7.62mm)"

"Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Cathode 2.15V 20mA 0.504"" H x 0.382"" W x 0.276"" D (12.80mm x 9.70mm x 7.00mm) 10-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-313Y
LED Displays & Accessories HDSP-313Y
LED Displays & Accessories Yellow 590nm 0.4in 7 Segment

LED Displays & Accessories Yellow 590nm 0.4in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-313Y HDSP-313Y-ND HDSP-313Y
Product Name 10.16 mm (0.4 inch) Single Digit General Purpose Seven Segment Display LED Character and Numeric LED Displays & Accessories
Display Type Segmented Segmented
Character Type Numeric
Common Common Cathode Common Cathode
LED Color Yellow Yellow
Face & Segment Colors Gray
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
14.22 mm (0.56 inch) Single Digit General Purpose Seven Segment Display - HDSP-513A - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Cathode
View Details
2 suppliers