Broadcom Inc. Eight Character 5mm and 7mm Smart Alphanumeric Displays HDSP-2503

Description
The HDSP-2503 is ideal for applications where displaying eight or more characters of dot matrix information in an aesthetically pleasing manner is required. The device is a 8-digit, 5x7 dot matrix, alphanumeric display and are all packaged in a standard 15.24mm (0.6 inch) 128 pin DIP. The on-board CMOS IC has the ability to permanently stored in ROM. In addition, 16 programmable symbols may be stored in on-board ROM, allowing considerable flexibility for displaying additional symbols and icons. Seven brightness levels provide versatility in adjusting the display intensity and power consumption. The HDSP-2503 is designed for standard microprocessor interface techniques. The display and special features are accessed through a bidirectional 8-bit data bus.
Request a Quote Datasheet
Description
The HDSP-2503 is ideal for applications where displaying eight or more characters of dot matrix information in an aesthetically pleasing manner is required. The device is a 8-digit, 5x7 dot matrix, alphanumeric display and are all packaged in a standard 15.24mm (0.6 inch) 128 pin DIP. The on-board CMOS IC has the ability to permanently stored in ROM. In addition, 16 programmable symbols may be stored in on-board ROM, allowing considerable flexibility for displaying additional symbols and icons. Seven brightness levels provide versatility in adjusting the display intensity and power consumption. The HDSP-2503 is designed for standard microprocessor interface techniques. The display and special features are accessed through a bidirectional 8-bit data bus.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eight Character 5mm and 7mm Smart Alphanumeric Displays - HDSP-2503 - Broadcom Inc.
San Jose, CA, USA
Eight Character 5mm and 7mm Smart Alphanumeric Displays
HDSP-2503
Eight Character 5mm and 7mm Smart Alphanumeric Displays HDSP-2503
The HDSP-2503 is ideal for applications where displaying eight or more characters of dot matrix information in an aesthetically pleasing manner is required. The device is a 8-digit, 5x7 dot matrix, alphanumeric display and are all packaged in a standard 15.24mm (0.6 inch) 128 pin DIP. The on-board CMOS IC has the ability to permanently stored in ROM. In addition, 16 programmable symbols may be stored in on-board ROM, allowing considerable flexibility for displaying additional symbols and icons. Seven brightness levels provide versatility in adjusting the display intensity and power consumption. The HDSP-2503 is designed for standard microprocessor interface techniques. The display and special features are accessed through a bidirectional 8-bit data bus.

The HDSP-2503 is ideal for applications where displaying eight or more characters of dot matrix information in an aesthetically pleasing manner is required. The device is a 8-digit, 5x7 dot matrix, alphanumeric display and are all packaged in a standard 15.24mm (0.6 inch) 128 pin DIP. The on-board CMOS IC has the ability to permanently stored in ROM. In addition, 16 programmable symbols may be stored in on-board ROM, allowing considerable flexibility for displaying additional symbols and icons. Seven brightness levels provide versatility in adjusting the display intensity and power consumption. The HDSP-2503 is designed for standard microprocessor interface techniques. The display and special features are accessed through a bidirectional 8-bit data bus.

Supplier's Site
Display Modules - Display Modules - LED Dot Matrix and Cluster - HDSP-2503 - 1179722-HDSP-2503 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Dot Matrix and Cluster - HDSP-2503
1179722-HDSP-2503
Display Modules - Display Modules - LED Dot Matrix and Cluster - HDSP-2503 1179722-HDSP-2503
Manufacturer: Broadcom Limited Win Source Part Number: 1179722-HDSP-2503 Color: Green Configuration: 5 x 7 Interface: Parallel, 8-Bit Millicandela Rating: 7.5mcd Categories: Optoelectronics Manufacturer Homepage: www.home.agilent.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5 MSL Level: 1 (Unlimited) Parts Dimension: 2.79" L x 0.76" W x 0.26" H (70.87mm x 19.41mm x 6.60mm)

Manufacturer: Broadcom Limited
Win Source Part Number: 1179722-HDSP-2503
Color: Green
Configuration: 5 x 7
Interface: Parallel, 8-Bit
Millicandela Rating: 7.5mcd
Categories: Optoelectronics
Manufacturer Homepage: www.home.agilent.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5
MSL Level: 1 (Unlimited)
Parts Dimension: 2.79" L x 0.76" W x 0.26" H (70.87mm x 19.41mm x 6.60mm)

Buy Now
LED Dot Matrix and Cluster - 516-1165-5-ND - DigiKey
Thief River Falls, MN, United States
LED Dot Matrix and Cluster
516-1165-5-ND
LED Dot Matrix and Cluster 516-1165-5-ND
"Dot Matrix Display Module 5 x 7 Green Parallel, 8-Bit 2.79"" L x 0.76"" W x 0.26"" H (70.87mm x 19.41mm x 6.60mm)"

"Dot Matrix Display Module 5 x 7 Green Parallel, 8-Bit 2.79"" L x 0.76"" W x 0.26"" H (70.87mm x 19.41mm x 6.60mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-2503
LED Displays & Accessories HDSP-2503
LED Displays & Accessories Green 574nm 5x7 Smart Display

LED Displays & Accessories Green 574nm 5x7 Smart Display

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-2503 1179722-HDSP-2503 516-1165-5-ND HDSP-2503
Product Name Eight Character 5mm and 7mm Smart Alphanumeric Displays Display Modules - Display Modules - LED Dot Matrix and Cluster - HDSP-2503 LED Dot Matrix and Cluster LED Displays & Accessories
Display Type Dot Matrix Dot Matrix
Character Type Alphanumeric
LED Color Green Green
Face & Segment Colors Black
Number of Rows 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
7.6 mm(0.3 inch) Micro Bright Seven Segment Displays - HDSP-A901 - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Anode
View Details
5 suppliers