Broadcom Inc. 0.56(14.22mm) Dual digit surface mount LED display HDSM-543F

Description
This is 0.56inch (14.22mm) font size dual digit surface mount seven segment display. This device with right hand decimal point, configuration in common anode or common cathode. Seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional components, thus enable customers to design in applications that require small size, higher packing density and low power consumption.
Datasheet
Description
This is 0.56inch (14.22mm) font size dual digit surface mount seven segment display. This device with right hand decimal point, configuration in common anode or common cathode. Seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional components, thus enable customers to design in applications that require small size, higher packing density and low power consumption.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.56(14.22mm) Dual digit surface mount LED display - HDSM-543F - Broadcom Inc.
San Jose, CA, USA
0.56(14.22mm) Dual digit surface mount LED display
HDSM-543F
0.56(14.22mm) Dual digit surface mount LED display HDSM-543F
This is 0.56inch (14.22mm) font size dual digit surface mount seven segment display. This device with right hand decimal point, configuration in common anode or common cathode. Seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional components, thus enable customers to design in applications that require small size, higher packing density and low power consumption.

This is 0.56inch (14.22mm) font size dual digit surface mount seven segment display. This device with right hand decimal point, configuration in common anode or common cathode. Seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional components, thus enable customers to design in applications that require small size, higher packing density and low power consumption.

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSM-543F
LED Displays & Accessories HDSM-543F
LED Displays & Accessories Yellow 589nm 20mcd CC DD 7 Segment

LED Displays & Accessories Yellow 589nm 20mcd CC DD 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays
Product Number HDSM-543F HDSM-543F
Product Name 0.56(14.22mm) Dual digit surface mount LED display LED Displays & Accessories
Display Type Segmented
Character Type Numeric
Common Common Cathode
LED Color Yellow
Face & Segment Colors Gray Face White Segments
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 8143017 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Yellow; Yellow
Height 10 mm (0.3937 inch)
Depth 36 mm (1.42 inch)
View Details
14.2 mm (0.56 inch) Seven Segment Displays - HDSP-5721 - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Anode
View Details
2 suppliers