Broadcom Inc. 14.2mm (0.56 inch) Seven Segment Display HDSM-531L

Description
This is 0.56inch (14.22mm) font size single digit surface mount seven segment display, this device with right hand decimal point, configuration in common anode or common cathode. Seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional components, thus enable customers to design in applications that require small size, higher packing density and low power consumption.
Datasheet
Description
This is 0.56inch (14.22mm) font size single digit surface mount seven segment display, this device with right hand decimal point, configuration in common anode or common cathode. Seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional components, thus enable customers to design in applications that require small size, higher packing density and low power consumption.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14.2mm (0.56 inch) Seven Segment Display - HDSM-531L - Broadcom Inc.
San Jose, CA, USA
14.2mm (0.56 inch) Seven Segment Display
HDSM-531L
14.2mm (0.56 inch) Seven Segment Display HDSM-531L
This is 0.56inch (14.22mm) font size single digit surface mount seven segment display, this device with right hand decimal point, configuration in common anode or common cathode. Seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional components, thus enable customers to design in applications that require small size, higher packing density and low power consumption.

This is 0.56inch (14.22mm) font size single digit surface mount seven segment display, this device with right hand decimal point, configuration in common anode or common cathode. Seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional components, thus enable customers to design in applications that require small size, higher packing density and low power consumption.

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSM-531L
LED Displays & Accessories HDSM-531L
LED Displays & Accessories Orange AllnGaP 605nm Common Anode 7Seg

LED Displays & Accessories Orange AllnGaP 605nm Common Anode 7Seg

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays
Product Number HDSM-531L HDSM-531L
Product Name 14.2mm (0.56 inch) Seven Segment Display LED Displays & Accessories
Display Type Segmented
Character Type Numeric
Common Common Anode
LED Color Red; Yellow; Orange; Green
Face & Segment Colors Gray Surface
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Numeric DIsplays for Industrial Applications - HDSP-0963 - Broadcom Inc.
Specs
Display Type Dot Matrix
Character Type Numeric
LED Color Green
View Details
3 suppliers