Broadcom Inc. 10mm (0.39 inch) Seven Segment Display HDSM-431H

Description
This is 0.39inch (10.0mm) font size single digit surface mount seven segment display, this device with right hand decimal point, configuration in common anode or common cathode. Seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional components, thus enable customers to design in applications that require small size, higher packing density and low power consumption
Request a Quote Datasheet
Description
This is 0.39inch (10.0mm) font size single digit surface mount seven segment display, this device with right hand decimal point, configuration in common anode or common cathode. Seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional components, thus enable customers to design in applications that require small size, higher packing density and low power consumption
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10mm (0.39 inch) Seven Segment Display - HDSM-431H - Broadcom Inc.
San Jose, CA, USA
10mm (0.39 inch) Seven Segment Display
HDSM-431H
10mm (0.39 inch) Seven Segment Display HDSM-431H
This is 0.39inch (10.0mm) font size single digit surface mount seven segment display, this device with right hand decimal point, configuration in common anode or common cathode. Seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional components, thus enable customers to design in applications that require small size, higher packing density and low power consumption

This is 0.39inch (10.0mm) font size single digit surface mount seven segment display, this device with right hand decimal point, configuration in common anode or common cathode. Seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional components, thus enable customers to design in applications that require small size, higher packing density and low power consumption

Supplier's Site
LED Character and Numeric - 516-HDSM-431HTR-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-HDSM-431HTR-ND
LED Character and Numeric 516-HDSM-431HTR-ND
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.1V 20mA 0.512"" H x 0.386"" W x 0.148"" D (13.00mm x 9.80mm x 3.75mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.1V 20mA 0.512"" H x 0.386"" W x 0.148"" D (13.00mm x 9.80mm x 3.75mm) 10-SMD, No Lead"

Buy Now Datasheet
LED Character and Numeric - 516-HDSM-431HCT-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-HDSM-431HCT-ND
LED Character and Numeric 516-HDSM-431HCT-ND
"DISPLAY 7SEG 0.39"" SGL GRN 10SMD"

"DISPLAY 7SEG 0.39"" SGL GRN 10SMD"

Buy Now Datasheet
LED Character and Numeric - 516-HDSM-431HDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-HDSM-431HDKR-ND
LED Character and Numeric 516-HDSM-431HDKR-ND
"DISPLAY 7SEG 0.39"" SGL GRN 10SMD"

"DISPLAY 7SEG 0.39"" SGL GRN 10SMD"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSM-431H
LED Displays & Accessories HDSM-431H
LED Displays & Accessories Green AllnGaP 571nm Common Anode 7 Seg

LED Displays & Accessories Green AllnGaP 571nm Common Anode 7 Seg

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSM-431H 516-HDSM-431HTR-ND HDSM-431H
Product Name 10mm (0.39 inch) Seven Segment Display LED Character and Numeric LED Displays & Accessories
Display Type Segmented Segmented
Character Type Numeric
Common Common Anode Common Anode
LED Color Green Green
Face & Segment Colors Gray Face White Segments
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
.56" DUAL DIGIT GREEN LED DISPLAY - DA56-51CGKWA - Kingbright Corporation
Specs
Display Type Segmented
Character Type Numeric
LED Color Green
View Details
2 suppliers