This is 0.39inch (10.0mm) font size single digit surface mount seven segment display, this device with right hand decimal point, configuration in common anode or common cathode. Seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional components, thus enable customers to design in applications that require small size, higher packing density and low power consumption.
Red 7-segment LED Display, 10mm SMT CA
Red 7-segment LED Display, 10mm SMT CA
Red 7-segment LED Display, 10mm SMT CA
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.512"" H x 0.386"" W x 0.148"" D (13.00mm x 9.80mm x 3.75mm) 10-SMD, No Lead"
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.512"" H x 0.386"" W x 0.148"" D (13.00mm x 9.80mm x 3.75mm) 10-SMD, No Lead"
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.512"" H x 0.386"" W x 0.148"" D (13.00mm x 9.80mm x 3.75mm) 10-SMD, No Lead"
Manufacturer: Broadcom Limited
Win Source Part Number: 775831-HDSM-431C
Packaging: Reel package
Color: Red
Package: 10-SMD, No Lead
Millicandela Rating: 14.3mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 644nm
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.39" (10.00mm)
Common Pin: Common Anode
Family Name: HDSM-431C
Categories: Optoelectronics
Dimension: 0.512" H x 0.386" W x 0.148" D (13.00mm x 9.80mm x 3.75mm)
Power Dissipation (Maximum): 65mW
Introduction Date: June 18, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
LED Displays & Accessories Red AllnGaP 624nm Common Anode 7 Seg
| Broadcom Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays |
| Product Number | HDSM-431C | 8134785 | 8134785P | 516-3145-2-ND | 775831-HDSM-431C | HDSM-431C |
| Product Name | 10mm (0.39 inch) Seven Segment Display | LED Displays | LED Displays | LED Character and Numeric | Display Modules - Display Modules - LED Character and Numeric - HDSM-431C | LED Displays & Accessories |
| Display Type | Segmented | Segmented | Dot Matrix | |||
| Character Type | Numeric | |||||
| Common | Common Anode | Common Anode | Common Anode | Common Anode | ||
| LED Color | Red | Red; Red | Red | |||
| Face & Segment Colors | Gray Face White Segments | Grey |