Broadcom Inc. 0.28(7mm) Dual digit surface mount LED display HDSM-293L

Description
The HDSM-293L is a 0.28inch (17mm) font size, dual digit, surface mount, orange, seven segment display. This LED display has upper and lower decimal points and has a common cathode configuration. This seven segment display is much smaller than traditional components, thus enabling customers to design products and systems that require small size, higher packing density and low power consumption. The HDSM-293x seven segment surface mount displays, SMD, are available in red, blue, yellow, green and orange colors..
Request a Quote Datasheet
Description
The HDSM-293L is a 0.28inch (17mm) font size, dual digit, surface mount, orange, seven segment display. This LED display has upper and lower decimal points and has a common cathode configuration. This seven segment display is much smaller than traditional components, thus enabling customers to design products and systems that require small size, higher packing density and low power consumption. The HDSM-293x seven segment surface mount displays, SMD, are available in red, blue, yellow, green and orange colors..
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.28(7mm) Dual digit surface mount LED display - HDSM-293L - Broadcom Inc.
San Jose, CA, USA
0.28(7mm) Dual digit surface mount LED display
HDSM-293L
0.28(7mm) Dual digit surface mount LED display HDSM-293L
The HDSM-293L is a 0.28inch (17mm) font size, dual digit, surface mount, orange, seven segment display. This LED display has upper and lower decimal points and has a common cathode configuration. This seven segment display is much smaller than traditional components, thus enabling customers to design products and systems that require small size, higher packing density and low power consumption. The HDSM-293x seven segment surface mount displays, SMD, are available in red, blue, yellow, green and orange colors..

The HDSM-293L is a 0.28inch (17mm) font size, dual digit, surface mount, orange, seven segment display. This LED display has upper and lower decimal points and has a common cathode configuration.
This seven segment display is much smaller than traditional components, thus enabling customers to design products and systems that require small size, higher packing density and low power consumption.
The HDSM-293x seven segment surface mount displays, SMD, are available in red, blue, yellow, green and orange colors..

Supplier's Site
Display Modules - Display Modules - LED Character and Numeric - HDSM-293L - 873447-HDSM-293L - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - HDSM-293L
873447-HDSM-293L
Display Modules - Display Modules - LED Character and Numeric - HDSM-293L 873447-HDSM-293L
Manufacturer: Broadcom Limited Win Source Part Number: 873447-HDSM-293L Features: Display Modules - LED Character and Numeric Orange 7-Segment 2 Character Common Cathode 2.1V 20mA 0.394" H x 0.594" W x 0.148" D (10.00mm x 15.10mm x 3.75mm) 10-SMD, No Lead Package: Reel - TR Package: 10-SMD, No Lead Family Name: HDSM-293 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000

Manufacturer: Broadcom Limited
Win Source Part Number: 873447-HDSM-293L
Features: Display Modules - LED Character and Numeric Orange 7-Segment 2 Character Common Cathode 2.1V 20mA 0.394" H x 0.594" W x 0.148" D (10.00mm x 15.10mm x 3.75mm) 10-SMD, No Lead
Package: Reel - TR
Package: 10-SMD, No Lead
Family Name: HDSM-293
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSM-293L
LED Displays & Accessories HDSM-293L
LED Displays & Accessories Org 605nm 8.5mcd CC DD 7 Segment

LED Displays & Accessories Org 605nm 8.5mcd CC DD 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSM-293L 873447-HDSM-293L HDSM-293L
Product Name 0.28(7mm) Dual digit surface mount LED display Display Modules - Display Modules - LED Character and Numeric - HDSM-293L LED Displays & Accessories
Display Type Segmented Dot Matrix
Character Type Numeric
Common Common Cathode
LED Color Orange
Face & Segment Colors Gray Face White Segments
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Multifunction Data Digital Display Instrument - H8100 - Holykell Technology Company Limited
Specs
Display Type Dot Matrix
View Details