Broadcom Inc. 0.39(10mm) Dual digit surface mount LED display HDSM-443C

Description
This is 0.39inch (10mm) font size dual digit surface mount seven segment display, this device with right hand decimal point, configuration in common anode or common cathode. Seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional components, thus enable customers to design in applications that require small size, higher packing density and low power consumption.
Request a Quote Datasheet
Description
This is 0.39inch (10mm) font size dual digit surface mount seven segment display, this device with right hand decimal point, configuration in common anode or common cathode. Seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional components, thus enable customers to design in applications that require small size, higher packing density and low power consumption.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.39(10mm) Dual digit surface mount LED display - HDSM-443C - Broadcom Inc.
San Jose, CA, USA
0.39(10mm) Dual digit surface mount LED display
HDSM-443C
0.39(10mm) Dual digit surface mount LED display HDSM-443C
This is 0.39inch (10mm) font size dual digit surface mount seven segment display, this device with right hand decimal point, configuration in common anode or common cathode. Seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional components, thus enable customers to design in applications that require small size, higher packing density and low power consumption.

This is 0.39inch (10mm) font size dual digit surface mount seven segment display, this device with right hand decimal point, configuration in common anode or common cathode. Seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional components, thus enable customers to design in applications that require small size, higher packing density and low power consumption.

Supplier's Site
LED Character and Numeric - 516-3015-2-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-3015-2-ND
LED Character and Numeric 516-3015-2-ND
"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Cathode 2V 20mA 0.512"" H x 0.772"" W x 0.148"" D (13.00mm x 19.60mm x 3.75mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Cathode 2V 20mA 0.512"" H x 0.772"" W x 0.148"" D (13.00mm x 19.60mm x 3.75mm) 10-SMD, No Lead"

Buy Now Datasheet
LED Character and Numeric - 516-3015-1-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-3015-1-ND
LED Character and Numeric 516-3015-1-ND
"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Cathode 2V 20mA 0.512"" H x 0.772"" W x 0.148"" D (13.00mm x 19.60mm x 3.75mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Cathode 2V 20mA 0.512"" H x 0.772"" W x 0.148"" D (13.00mm x 19.60mm x 3.75mm) 10-SMD, No Lead"

Buy Now Datasheet
LED Character and Numeric - 516-3015-6-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-3015-6-ND
LED Character and Numeric 516-3015-6-ND
"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Cathode 2V 20mA 0.512"" H x 0.772"" W x 0.148"" D (13.00mm x 19.60mm x 3.75mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Cathode 2V 20mA 0.512"" H x 0.772"" W x 0.148"" D (13.00mm x 19.60mm x 3.75mm) 10-SMD, No Lead"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSM-443C
LED Displays & Accessories HDSM-443C
LED Displays & Accessories Red 624nm 20mcd CC DD 7 Segment

LED Displays & Accessories Red 624nm 20mcd CC DD 7 Segment

Buy Now Datasheet
Led Display, Smd, Dual, 10Mm, Red, Cc; Led Colour Broadcom - 36AJ9405 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, Smd, Dual, 10Mm, Red, Cc; Led Colour Broadcom
36AJ9405
Led Display, Smd, Dual, 10Mm, Red, Cc; Led Colour Broadcom 36AJ9405
LED DISPLAY, SMD, DUAL, 10MM, RED, CC; LED Colour:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:14.3mcd; No. of Digits / Alpha:2; Character Size:10mm; Common Connection:Common Cathode; Product Range:-; RoHS Compliant: Yes

LED DISPLAY, SMD, DUAL, 10MM, RED, CC; LED Colour:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:14.3mcd; No. of Digits / Alpha:2; Character Size:10mm; Common Connection:Common Cathode; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSM-443C 516-3015-2-ND HDSM-443C 36AJ9405
Product Name 0.39(10mm) Dual digit surface mount LED display LED Character and Numeric LED Displays & Accessories Led Display, Smd, Dual, 10Mm, Red, Cc; Led Colour Broadcom
Display Type Segmented Segmented Segmented
Character Type Numeric
Common Common Cathode Common Cathode
LED Color Red Red
Face & Segment Colors Grey Face White Segments
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
High Performance CMOS 5 x 7 Alphanumeric Displays - HCMS-2903 - Broadcom Inc.
Specs
Display Type Dot Matrix
Character Type Alphanumeric
LED Color Green
View Details
5 suppliers