Broadcom Inc. Four Character 6.9mm(0.27inch) Smart 5x7 Alphanumeric Displays HDLO-3416

Description
This is a 5x7dot matrix display with four 0.27" tall characters, driven by an on board CMOS IC. The IC stores and decodes 7 bit ASCII data and displays it with an easy to read 5x7 font. Multiplexing circuitry and drivers are included in the IC to allow the display to interface simple with bus based microprocessor systems. The address and data inputs of the display can be directly connected to the microprocessor address and data busses. This display is related to the HDLX-2416 family, and thus share the same enhancements over the HPDL-2416 segmented displays. These features include support for the full 128 character US ASCII character set, 8 level dimming control, external hardware dimming capability, and digit blanking. An extended function disable exists for those designers who desire compatibility with competitive displays. This function disables the dimming and digit blanking controls.
Request a Quote Datasheet
Description
This is a 5x7dot matrix display with four 0.27" tall characters, driven by an on board CMOS IC. The IC stores and decodes 7 bit ASCII data and displays it with an easy to read 5x7 font. Multiplexing circuitry and drivers are included in the IC to allow the display to interface simple with bus based microprocessor systems. The address and data inputs of the display can be directly connected to the microprocessor address and data busses. This display is related to the HDLX-2416 family, and thus share the same enhancements over the HPDL-2416 segmented displays. These features include support for the full 128 character US ASCII character set, 8 level dimming control, external hardware dimming capability, and digit blanking. An extended function disable exists for those designers who desire compatibility with competitive displays. This function disables the dimming and digit blanking controls.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Four Character 6.9mm(0.27inch) Smart 5x7 Alphanumeric Displays - HDLO-3416 - Broadcom Inc.
San Jose, CA, USA
Four Character 6.9mm(0.27inch) Smart 5x7 Alphanumeric Displays
HDLO-3416
Four Character 6.9mm(0.27inch) Smart 5x7 Alphanumeric Displays HDLO-3416
This is a 5x7dot matrix display with four 0.27" tall characters, driven by an on board CMOS IC. The IC stores and decodes 7 bit ASCII data and displays it with an easy to read 5x7 font. Multiplexing circuitry and drivers are included in the IC to allow the display to interface simple with bus based microprocessor systems. The address and data inputs of the display can be directly connected to the microprocessor address and data busses. This display is related to the HDLX-2416 family, and thus share the same enhancements over the HPDL-2416 segmented displays. These features include support for the full 128 character US ASCII character set, 8 level dimming control, external hardware dimming capability, and digit blanking. An extended function disable exists for those designers who desire compatibility with competitive displays. This function disables the dimming and digit blanking controls.

This is a 5x7dot matrix display with four 0.27" tall characters, driven by an on board CMOS IC. The IC stores and decodes 7 bit ASCII data and displays it with an easy to read 5x7 font. Multiplexing circuitry and drivers are included in the IC to allow the display to interface simple with bus based microprocessor systems. The address and data inputs of the display can be directly connected to the microprocessor address and data busses. This display is related to the HDLX-2416 family, and thus share the same enhancements over the HPDL-2416 segmented displays. These features include support for the full 128 character US ASCII character set, 8 level dimming control, external hardware dimming capability, and digit blanking. An extended function disable exists for those designers who desire compatibility with competitive displays. This function disables the dimming and digit blanking controls.

Supplier's Site
LED Dot Matrix and Cluster - 516-3883-ND - DigiKey
Thief River Falls, MN, United States
LED Dot Matrix and Cluster
516-3883-ND
LED Dot Matrix and Cluster 516-3883-ND
"Dot Matrix Display Module 5 x 7 Red 7-Bit ASCII 1.29"" L x 0.79"" W x 0.34"" H (32.77mm x 20.07mm x 8.64mm)"

"Dot Matrix Display Module 5 x 7 Red 7-Bit ASCII 1.29"" L x 0.79"" W x 0.34"" H (32.77mm x 20.07mm x 8.64mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDLO-3416
LED Displays & Accessories HDLO-3416
LED Displays & Accessories Red 626nm 1x4 Alphanumeric

LED Displays & Accessories Red 626nm 1x4 Alphanumeric

Buy Now Datasheet
Led Alphanumeric Display, Dot Matrix, 5V; Led Colour Broadcom - 36AJ9396 - Newark, An Avnet Company
Chicago, IL, United States
Led Alphanumeric Display, Dot Matrix, 5V; Led Colour Broadcom
36AJ9396
Led Alphanumeric Display, Dot Matrix, 5V; Led Colour Broadcom 36AJ9396
LED ALPHANUMERIC DISPLAY, DOT MATRIX, 5V; LED Colour:Red; Forward Current If:-; Luminous Intensity:3.5mcd; No. of Digits / Alpha:4; Character Size:6.9mm; Supply Voltage:5V; Display Area Width:32.77mm; Character Format:Dot Matrix; RoHS Compliant: Yes

LED ALPHANUMERIC DISPLAY, DOT MATRIX, 5V; LED Colour:Red; Forward Current If:-; Luminous Intensity:3.5mcd; No. of Digits / Alpha:4; Character Size:6.9mm; Supply Voltage:5V; Display Area Width:32.77mm; Character Format:Dot Matrix; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDLO-3416 516-3883-ND HDLO-3416 36AJ9396
Product Name Four Character 6.9mm(0.27inch) Smart 5x7 Alphanumeric Displays LED Dot Matrix and Cluster LED Displays & Accessories Led Alphanumeric Display, Dot Matrix, 5V; Led Colour Broadcom
Display Type Dot Matrix
Character Type Alphanumeric Alphanumeric
LED Color High Efficiency Red Red
Number of Rows 1 #
Number of Characters 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
6.8X19.9MM GRN LED LIGHT BAR - DF3SGD - Kingbright Corporation
Specs
LED Color Green
Wavelength 568 nm
X-Axis 120 Deg
View Details