Broadcom Inc. Four Character 6.9mm(0.27inch) Smart 5x7 Alphanumeric Displays HDLG-3416

Description
This is a 5x7dot matrix display with four 0.27" tall characters, driven by an on board CMOS IC. The IC stores and decodes 7 bit ASCII data and displays it with an easy to read 5x7 font. Multiplexing circuitry and drivers are included in the IC to allow the display to interface simple with bus based microprocessor systems. The address and data inputs of the display can be directly connected to the microprocessor address and data busses. This display is related to the HDLX-2416 family, and thus share the same enhancements over the HPDL-2416 segmented displays. These features include support for the full 128 character US ASCII character set, 8 level dimming control, external hardware dimming capability, and digit blanking. An extended function disable exists for those designers who desire compatibility with competitive displays. This function disables the dimming and digit blanking controls.
Request a Quote Datasheet
Description
This is a 5x7dot matrix display with four 0.27" tall characters, driven by an on board CMOS IC. The IC stores and decodes 7 bit ASCII data and displays it with an easy to read 5x7 font. Multiplexing circuitry and drivers are included in the IC to allow the display to interface simple with bus based microprocessor systems. The address and data inputs of the display can be directly connected to the microprocessor address and data busses. This display is related to the HDLX-2416 family, and thus share the same enhancements over the HPDL-2416 segmented displays. These features include support for the full 128 character US ASCII character set, 8 level dimming control, external hardware dimming capability, and digit blanking. An extended function disable exists for those designers who desire compatibility with competitive displays. This function disables the dimming and digit blanking controls.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Four Character 6.9mm(0.27inch) Smart 5x7 Alphanumeric Displays - HDLG-3416 - Broadcom Inc.
San Jose, CA, USA
Four Character 6.9mm(0.27inch) Smart 5x7 Alphanumeric Displays
HDLG-3416
Four Character 6.9mm(0.27inch) Smart 5x7 Alphanumeric Displays HDLG-3416
This is a 5x7dot matrix display with four 0.27" tall characters, driven by an on board CMOS IC. The IC stores and decodes 7 bit ASCII data and displays it with an easy to read 5x7 font. Multiplexing circuitry and drivers are included in the IC to allow the display to interface simple with bus based microprocessor systems. The address and data inputs of the display can be directly connected to the microprocessor address and data busses. This display is related to the HDLX-2416 family, and thus share the same enhancements over the HPDL-2416 segmented displays. These features include support for the full 128 character US ASCII character set, 8 level dimming control, external hardware dimming capability, and digit blanking. An extended function disable exists for those designers who desire compatibility with competitive displays. This function disables the dimming and digit blanking controls.

This is a 5x7dot matrix display with four 0.27" tall characters, driven by an on board CMOS IC. The IC stores and decodes 7 bit ASCII data and displays it with an easy to read 5x7 font. Multiplexing circuitry and drivers are included in the IC to allow the display to interface simple with bus based microprocessor systems. The address and data inputs of the display can be directly connected to the microprocessor address and data busses. This display is related to the HDLX-2416 family, and thus share the same enhancements over the HPDL-2416 segmented displays. These features include support for the full 128 character US ASCII character set, 8 level dimming control, external hardware dimming capability, and digit blanking. An extended function disable exists for those designers who desire compatibility with competitive displays. This function disables the dimming and digit blanking controls.

Supplier's Site
LED Dot Matrix and Cluster - HDLG-3416-ND - DigiKey
Thief River Falls, MN, United States
LED Dot Matrix and Cluster
HDLG-3416-ND
LED Dot Matrix and Cluster HDLG-3416-ND
"Dot Matrix Display Module 5 x 7 Green 7-Bit ASCII 1.29"" L x 0.79"" W x 0.34"" H (32.77mm x 20.07mm x 8.64mm)"

"Dot Matrix Display Module 5 x 7 Green 7-Bit ASCII 1.29"" L x 0.79"" W x 0.34"" H (32.77mm x 20.07mm x 8.64mm)"

Buy Now Datasheet
Display Modules - Display Modules - LED Dot Matrix and Cluster - HDLG-3416 - 1179699-HDLG-3416 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Dot Matrix and Cluster - HDLG-3416
1179699-HDLG-3416
Display Modules - Display Modules - LED Dot Matrix and Cluster - HDLG-3416 1179699-HDLG-3416
Manufacturer: Broadcom Limited Win Source Part Number: 1179699-HDLG-3416 Color: Green Configuration: 5 x 7 Interface: 7-Bit ASCII Millicandela Rating: 1.20mcd ~ 13.30mcd Categories: Optoelectronics Manufacturer Homepage: www.home.agilent.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Parts Dimension: 1.29" L x 0.79" W x 0.34" H (32.77mm x 20.07mm x 8.64mm)

Manufacturer: Broadcom Limited
Win Source Part Number: 1179699-HDLG-3416
Color: Green
Configuration: 5 x 7
Interface: 7-Bit ASCII
Millicandela Rating: 1.20mcd ~ 13.30mcd
Categories: Optoelectronics
Manufacturer Homepage: www.home.agilent.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Parts Dimension: 1.29" L x 0.79" W x 0.34" H (32.77mm x 20.07mm x 8.64mm)

Buy Now
Led Alphanumeric Display, Dot Matrix, 5V; Led Colour Broadcom - 36AJ9394 - Newark, An Avnet Company
Chicago, IL, United States
Led Alphanumeric Display, Dot Matrix, 5V; Led Colour Broadcom
36AJ9394
Led Alphanumeric Display, Dot Matrix, 5V; Led Colour Broadcom 36AJ9394
LED ALPHANUMERIC DISPLAY, DOT MATRIX, 5V; LED Colour:Green; Forward Current If:-; Luminous Intensity:5.6mcd; No. of Digits / Alpha:4; Character Size:6.9mm; Supply Voltage:5V; Display Area Width:32.77mm; Character Format:Dot Matrix; RoHS Compliant: Yes

LED ALPHANUMERIC DISPLAY, DOT MATRIX, 5V; LED Colour:Green; Forward Current If:-; Luminous Intensity:5.6mcd; No. of Digits / Alpha:4; Character Size:6.9mm; Supply Voltage:5V; Display Area Width:32.77mm; Character Format:Dot Matrix; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDLG-3416
LED Displays & Accessories HDLG-3416
LED Displays & Accessories Green 574nm 1x4 Alphanumeric

LED Displays & Accessories Green 574nm 1x4 Alphanumeric

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDLG-3416 HDLG-3416-ND 1179699-HDLG-3416 36AJ9394 HDLG-3416
Product Name Four Character 6.9mm(0.27inch) Smart 5x7 Alphanumeric Displays LED Dot Matrix and Cluster Display Modules - Display Modules - LED Dot Matrix and Cluster - HDLG-3416 Led Alphanumeric Display, Dot Matrix, 5V; Led Colour Broadcom LED Displays & Accessories
Display Type Dot Matrix Dot Matrix
Character Type Alphanumeric Alphanumeric
LED Color Green Green
Number of Rows 1 #
Number of Characters 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
13mm Display Slim Font Seven Segment Displays - HDSP-563G - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Cathode
View Details
2 suppliers