Broadcom Inc. High Performance CMOS 5 x 7 Alphanumeric Displays HCMS-2819

Description
This product is a high performance, easy to use dot matrix display driven by on-board CMOS IC. Each display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with a minimum of data lines. The 5x7 pixel format allows the user great freedom to generate user-defined characters. This product is stackable in the x- and y-directions, making it ideal for high character count displays
Datasheet
Description
This product is a high performance, easy to use dot matrix display driven by on-board CMOS IC. Each display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with a minimum of data lines. The 5x7 pixel format allows the user great freedom to generate user-defined characters. This product is stackable in the x- and y-directions, making it ideal for high character count displays
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance CMOS 5 x 7 Alphanumeric Displays - HCMS-2819 - Broadcom Inc.
San Jose, CA, USA
High Performance CMOS 5 x 7 Alphanumeric Displays
HCMS-2819
High Performance CMOS 5 x 7 Alphanumeric Displays HCMS-2819
This product is a high performance, easy to use dot matrix display driven by on-board CMOS IC. Each display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with a minimum of data lines. The 5x7 pixel format allows the user great freedom to generate user-defined characters. This product is stackable in the x- and y-directions, making it ideal for high character count displays

This product is a high performance, easy to use dot matrix display driven by on-board CMOS IC. Each display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with a minimum of data lines. The 5x7 pixel format allows the user great freedom to generate user-defined characters. This product is stackable in the x- and y-directions, making it ideal for high character count displays

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
HCMS-2819
LED Displays & Accessories HCMS-2819
LED Displays & Accessories Blue 460nm 1x8 Alphanumeric

LED Displays & Accessories Blue 460nm 1x8 Alphanumeric

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays
Product Number HCMS-2819 HCMS-2819
Product Name High Performance CMOS 5 x 7 Alphanumeric Displays LED Displays & Accessories
Display Type Dot Matrix
Character Type Alphanumeric
Common Common Anode
LED Color Blue
Number of Rows 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details