Broadcom Inc. Four Character 5.0 mm (0.2 inch) Smart 5 x 7 Alphanumeric Displays HDLG-2416

Description
This is a 5.0 mm (0.2 inch) four character 5 x 7 dot matrix display driven by an on-board CMOS IC. This display is pin for pin compatible with the HPDL-2416. The IC stores and decodes 7 bit ASCII data and displays it using a 5 x 7 font. Multiplexing circuitry, and drivers are also part of the IC. The IC has fast setup and hold times which makes it easy to interface to a microprocessor. The address and data inputs can be directly connected to the microprocessor address and data buses. The HDLG-2416 has several enhancements over the HPDL -2416. These features include an expanded character set, internal 8 level dimming control, external dimming capability, and individual digit blanking. Finally, the extended functions can be disabled which allows the HDLG-2416 to operate exactly like an HPDL-2416 by disabling all of the enhancements except the expanded character set.
Request a Quote Datasheet
Description
This is a 5.0 mm (0.2 inch) four character 5 x 7 dot matrix display driven by an on-board CMOS IC. This display is pin for pin compatible with the HPDL-2416. The IC stores and decodes 7 bit ASCII data and displays it using a 5 x 7 font. Multiplexing circuitry, and drivers are also part of the IC. The IC has fast setup and hold times which makes it easy to interface to a microprocessor. The address and data inputs can be directly connected to the microprocessor address and data buses. The HDLG-2416 has several enhancements over the HPDL -2416. These features include an expanded character set, internal 8 level dimming control, external dimming capability, and individual digit blanking. Finally, the extended functions can be disabled which allows the HDLG-2416 to operate exactly like an HPDL-2416 by disabling all of the enhancements except the expanded character set.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Four Character 5.0 mm (0.2 inch) Smart 5 x 7 Alphanumeric Displays - HDLG-2416 - Broadcom Inc.
San Jose, CA, USA
Four Character 5.0 mm (0.2 inch) Smart 5 x 7 Alphanumeric Displays
HDLG-2416
Four Character 5.0 mm (0.2 inch) Smart 5 x 7 Alphanumeric Displays HDLG-2416
This is a 5.0 mm (0.2 inch) four character 5 x 7 dot matrix display driven by an on-board CMOS IC. This display is pin for pin compatible with the HPDL-2416. The IC stores and decodes 7 bit ASCII data and displays it using a 5 x 7 font. Multiplexing circuitry, and drivers are also part of the IC. The IC has fast setup and hold times which makes it easy to interface to a microprocessor. The address and data inputs can be directly connected to the microprocessor address and data buses. The HDLG-2416 has several enhancements over the HPDL -2416. These features include an expanded character set, internal 8 level dimming control, external dimming capability, and individual digit blanking. Finally, the extended functions can be disabled which allows the HDLG-2416 to operate exactly like an HPDL-2416 by disabling all of the enhancements except the expanded character set.

This is a 5.0 mm (0.2 inch) four character 5 x 7 dot matrix display driven by an on-board CMOS IC. This display is pin for pin compatible with the HPDL-2416. The IC stores and decodes 7 bit ASCII data and displays it using a 5 x 7 font. Multiplexing circuitry, and drivers are also part of the IC. The IC has fast setup and hold times which makes it easy to interface to a microprocessor. The address and data inputs can be directly connected to the microprocessor address and data buses.
The HDLG-2416 has several enhancements over the HPDL -2416. These features include an expanded character set, internal 8 level dimming control, external dimming capability, and individual digit blanking. Finally, the extended functions can be disabled which allows the HDLG-2416 to operate exactly like an HPDL-2416 by disabling all of the enhancements except the expanded character set.

Supplier's Site
Display Modules - Display Modules - LED Dot Matrix and Cluster - HDLG-2416 - 1179698-HDLG-2416 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Dot Matrix and Cluster - HDLG-2416
1179698-HDLG-2416
Display Modules - Display Modules - LED Dot Matrix and Cluster - HDLG-2416 1179698-HDLG-2416
Manufacturer: Broadcom Limited Win Source Part Number: 1179698-HDLG-2416 Color: Green Configuration: 5 x 7 Interface: 7-Bit ASCII Millicandela Rating: 5.6mcd Categories: Optoelectronics Manufacturer Homepage: www.home.agilent.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Parts Dimension: 0.99" L x 0.79" W x 0.26" H (25.15mm x 20.07mm x 6.60mm)

Manufacturer: Broadcom Limited
Win Source Part Number: 1179698-HDLG-2416
Color: Green
Configuration: 5 x 7
Interface: 7-Bit ASCII
Millicandela Rating: 5.6mcd
Categories: Optoelectronics
Manufacturer Homepage: www.home.agilent.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Parts Dimension: 0.99" L x 0.79" W x 0.26" H (25.15mm x 20.07mm x 6.60mm)

Buy Now
LED Dot Matrix and Cluster - 516-1160-5-ND - DigiKey
Thief River Falls, MN, United States
LED Dot Matrix and Cluster
516-1160-5-ND
LED Dot Matrix and Cluster 516-1160-5-ND
"Dot Matrix Display Module 5 x 7 Green 7-Bit ASCII 0.99"" L x 0.79"" W x 0.26"" H (25.15mm x 20.07mm x 6.60mm)"

"Dot Matrix Display Module 5 x 7 Green 7-Bit ASCII 0.99"" L x 0.79"" W x 0.26"" H (25.15mm x 20.07mm x 6.60mm)"

Buy Now Datasheet
Display, Dot Matrix, Green, 5.6Mcd, 5V; Led Color Broadcom - 23M6426 - Newark, An Avnet Company
Chicago, IL, United States
Display, Dot Matrix, Green, 5.6Mcd, 5V; Led Color Broadcom
23M6426
Display, Dot Matrix, Green, 5.6Mcd, 5V; Led Color Broadcom 23M6426
DISPLAY, DOT MATRIX, GREEN, 5.6MCD, 5V; LED Color:Green; Forward Current If:110mA; Luminous Intensity:5.6mcd; No. of Digits / Alpha:4; Character Size:5mm; Supply Voltage:5V; Display Area Width:25.15mm; Character Format:Dot Matrix RoHS Compliant: Yes

DISPLAY, DOT MATRIX, GREEN, 5.6MCD, 5V; LED Color:Green; Forward Current If:110mA; Luminous Intensity:5.6mcd; No. of Digits / Alpha:4; Character Size:5mm; Supply Voltage:5V; Display Area Width:25.15mm; Character Format:Dot Matrix RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDLG-2416
LED Displays & Accessories HDLG-2416
LED Displays & Accessories Green 574nm 1x4 Alphanumeric

LED Displays & Accessories Green 574nm 1x4 Alphanumeric

Buy Now Datasheet
BROADCOM LIMITED HDLG-2416 LED DISPLAY, ALPHANUMERIC - 107-HDLG-2416 - Utmel Electronic Limited
Hong Kong, China
BROADCOM LIMITED HDLG-2416 LED DISPLAY, ALPHANUMERIC
107-HDLG-2416
BROADCOM LIMITED HDLG-2416 LED DISPLAY, ALPHANUMERIC 107-HDLG-2416
BROADCOM LIMITED HDLG-2416 LED DISPLAY, ALPHANUMERIC

BROADCOM LIMITED HDLG-2416 LED DISPLAY, ALPHANUMERIC

Supplier's Site

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDLG-2416 1179698-HDLG-2416 516-1160-5-ND 23M6426 HDLG-2416 107-HDLG-2416
Product Name Four Character 5.0 mm (0.2 inch) Smart 5 x 7 Alphanumeric Displays Display Modules - Display Modules - LED Dot Matrix and Cluster - HDLG-2416 LED Dot Matrix and Cluster Display, Dot Matrix, Green, 5.6Mcd, 5V; Led Color Broadcom LED Displays & Accessories BROADCOM LIMITED HDLG-2416 LED DISPLAY, ALPHANUMERIC
Display Type Dot Matrix Dot Matrix
Character Type Alphanumeric Alphanumeric Alphanumeric
LED Color Green Green Green Green
Number of Rows 1 #
Number of Characters 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Displays - 2576795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 20 mm (0.7874 inch)
Height 18 mm (0.7087 inch)
Depth 38 mm (1.5 inch)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Character and Numeric - 516-HDSP-5603-IJ000-ND - DigiKey
Specs
Display Type Segmented
Common Common Cathode
LED Color Green
View Details