Broadcom Inc. High Speed Digital Isolator HCPL-090J

Description
The quad channel HCPL-09xx CMOS digital isolators feature high speed performance and excellent transient immunity specifications. The symmetric magnetic coupling barrier gives these devices a typical pulse width distortion of 2 ns, a typical propagation delay skew of 4 ns and 100 Mbaud data rate, making them the industry's fastest digital isolators. The quad channel digital isolators are configured as unidirectional (HCPL-900J/090J). These high channel density make them ideally suited to isolating data conversion devices, parallel buses and peripheral interfaces. They are available in 8-pin PDIP, 8-pin Gul Wing, 8-pin SOIC packages, and 16-pin SOIC narrow-body and wide-body packages. They are specified over the temperature range of -40oC to 100oC. CAUTION: It is advised that normal static precautions be taken in handling and assembly of this component to prevent damage and/or degradation, which may be induced by ESD.
Description
The quad channel HCPL-09xx CMOS digital isolators feature high speed performance and excellent transient immunity specifications. The symmetric magnetic coupling barrier gives these devices a typical pulse width distortion of 2 ns, a typical propagation delay skew of 4 ns and 100 Mbaud data rate, making them the industry's fastest digital isolators. The quad channel digital isolators are configured as unidirectional (HCPL-900J/090J). These high channel density make them ideally suited to isolating data conversion devices, parallel buses and peripheral interfaces. They are available in 8-pin PDIP, 8-pin Gul Wing, 8-pin SOIC packages, and 16-pin SOIC narrow-body and wide-body packages. They are specified over the temperature range of -40oC to 100oC. CAUTION: It is advised that normal static precautions be taken in handling and assembly of this component to prevent damage and/or degradation, which may be induced by ESD.

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital Isolator - HCPL-090J - Broadcom Inc.
San Jose, CA, USA
High Speed Digital Isolator
HCPL-090J
High Speed Digital Isolator HCPL-090J
The quad channel HCPL-09xx CMOS digital isolators feature high speed performance and excellent transient immunity specifications. The symmetric magnetic coupling barrier gives these devices a typical pulse width distortion of 2 ns, a typical propagation delay skew of 4 ns and 100 Mbaud data rate, making them the industry's fastest digital isolators. The quad channel digital isolators are configured as unidirectional (HCPL-900J/090J). These high channel density make them ideally suited to isolating data conversion devices, parallel buses and peripheral interfaces. They are available in 8-pin PDIP, 8-pin Gul Wing, 8-pin SOIC packages, and 16-pin SOIC narrow-body and wide-body packages. They are specified over the temperature range of -40oC to 100oC. CAUTION: It is advised that normal static precautions be taken in handling and assembly of this component to prevent damage and/or degradation, which may be induced by ESD.

The quad channel HCPL-09xx CMOS digital isolators feature high speed performance and excellent transient immunity specifications.
The symmetric magnetic coupling barrier gives these devices a typical pulse width distortion of 2 ns, a typical propagation delay skew of 4 ns and 100 Mbaud data rate, making them the industry's fastest digital isolators.

The quad channel digital isolators are configured as unidirectional (HCPL-900J/090J). These high channel density make them ideally suited to isolating data conversion devices, parallel buses and peripheral interfaces.

They are available in 8-pin PDIP, 8-pin Gul Wing, 8-pin SOIC packages, and 16-pin SOIC narrow-body and wide-body packages. They are specified over the temperature range of -40oC to 100oC. CAUTION: It is advised that normal static precautions be taken in handling and assembly of this component to prevent damage and/or degradation, which may be induced by ESD.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Signal Conditioning Chips
Product Number HCPL-090J
Product Name High Speed Digital Isolator
Input Type Light
Output Type 0 - 5 Vdc; DC Voltage
Supply Voltage -0.5
Unlock Full Specs
to access all available technical data

Similar Products

Signal conditioners - DRV425RTJT - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Interface Analog voltage
View Details
Signal Conditioner - SA40015 - Spectron Glass and Electronics Inc.
Spectron Glass and Electronics Inc.
Specs
Input Type Tilt Sensor
Output Type 0 - 5 Vdc; DC Voltage
Supply Voltage 5V
View Details
2 Port 4.25 Gbps Signal Conditioner and Retim - VSC8228 - Microchip Technology, Inc.
Specs
Package Type ['TQFP']
View Details
Optically Isolated Sigma-Delta Modulator - ACPL-C797 - Broadcom Inc.
Specs
Input Type DC Voltage
Output Type Highspeed Data Stream with Galvanic Isolation Based on Optical Coupling Technology
Supply Voltage 5V
View Details