Broadcom Inc. High Performance CMOS 5 x 7 Alphanumeric Displays HCMS-2965

Description
The HCMS-2965 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with a minimum of data lines. A variety of colors, font heights, and character counts gives designers a wide range of product choices for their specific applications and the easy to read 5 x 7 pixel format allows the display of uppercase, lower case, Katakana, and custom user-defined characters. This display is stackable in the x- and y-directions, making it ideal for high character count displays. Application Telecommunications Equipment Portable Data Entry Devices Computer Peripherals Medical Equipment Test Equipment Business Machines Avionics Industrial Controls
Request a Quote Datasheet
Description
The HCMS-2965 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with a minimum of data lines. A variety of colors, font heights, and character counts gives designers a wide range of product choices for their specific applications and the easy to read 5 x 7 pixel format allows the display of uppercase, lower case, Katakana, and custom user-defined characters. This display is stackable in the x- and y-directions, making it ideal for high character count displays. Application Telecommunications Equipment Portable Data Entry Devices Computer Peripherals Medical Equipment Test Equipment Business Machines Avionics Industrial Controls
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance CMOS 5 x 7 Alphanumeric Displays - HCMS-2965 - Broadcom Inc.
San Jose, CA, USA
High Performance CMOS 5 x 7 Alphanumeric Displays
HCMS-2965
High Performance CMOS 5 x 7 Alphanumeric Displays HCMS-2965
The HCMS-2965 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with a minimum of data lines. A variety of colors, font heights, and character counts gives designers a wide range of product choices for their specific applications and the easy to read 5 x 7 pixel format allows the display of uppercase, lower case, Katakana, and custom user-defined characters. This display is stackable in the x- and y-directions, making it ideal for high character count displays. Application Telecommunications Equipment Portable Data Entry Devices Computer Peripherals Medical Equipment Test Equipment Business Machines Avionics Industrial Controls

The HCMS-2965 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with a minimum of data lines. A variety of colors, font heights, and character counts gives designers a wide range of product choices for their specific applications and the easy to read 5 x 7 pixel format allows the display of uppercase, lower case, Katakana, and custom user-defined characters. This display is stackable in the x- and y-directions, making it ideal for high character count displays.
Application

  • Telecommunications Equipment
  • Portable Data Entry Devices
  • Computer Peripherals
  • Medical Equipment
  • Test Equipment
  • Business Machines
  • Avionics
  • Industrial Controls
Supplier's Site
LED Dot Matrix and Cluster - 516-HCMS-2965-ND - DigiKey
Thief River Falls, MN, United States
LED Dot Matrix and Cluster
516-HCMS-2965-ND
LED Dot Matrix and Cluster 516-HCMS-2965-ND
"Dot Matrix Display Module 5 x 7 Red Serial 0.85"" L x 0.45"" W x 0.21"" H (21.46mm x 11.43mm x 5.31mm)"

"Dot Matrix Display Module 5 x 7 Red Serial 0.85"" L x 0.45"" W x 0.21"" H (21.46mm x 11.43mm x 5.31mm)"

Buy Now Datasheet
Display Modules - Display Modules - LED Dot Matrix and Cluster - HCMS-2965 - 1178982-HCMS-2965 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Dot Matrix and Cluster - HCMS-2965
1178982-HCMS-2965
Display Modules - Display Modules - LED Dot Matrix and Cluster - HCMS-2965 1178982-HCMS-2965
Manufacturer: Broadcom Limited Win Source Part Number: 1178982-HCMS-2965 Color: Red Configuration: 5 x 7 Interface: Parallel, 8-Bit Millicandela Rating: 230μcd Categories: Optoelectronics Manufacturer Homepage: www.home.agilent.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Parts Dimension: 0.85" L x 0.45" W x 0.21" H (21.46mm x 11.43mm x 5.31mm)

Manufacturer: Broadcom Limited
Win Source Part Number: 1178982-HCMS-2965
Color: Red
Configuration: 5 x 7
Interface: Parallel, 8-Bit
Millicandela Rating: 230μcd
Categories: Optoelectronics
Manufacturer Homepage: www.home.agilent.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Parts Dimension: 0.85" L x 0.45" W x 0.21" H (21.46mm x 11.43mm x 5.31mm)

Buy Now
Sheung Wan, Hong Kong
LED Displays & Accessories
HCMS-2965
LED Displays & Accessories HCMS-2965
LED Displays & Accessories Red 637nm 1x4 Alphanumeric

LED Displays & Accessories Red 637nm 1x4 Alphanumeric

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HCMS-2965 516-HCMS-2965-ND 1178982-HCMS-2965 HCMS-2965
Product Name High Performance CMOS 5 x 7 Alphanumeric Displays LED Dot Matrix and Cluster Display Modules - Display Modules - LED Dot Matrix and Cluster - HCMS-2965 LED Displays & Accessories
Display Type Dot Matrix Dot Matrix
Character Type Alphanumeric
LED Color Red; AlGaAs Red Red
Number of Rows 1 #
Number of Characters 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
7.6 mm(0.3 inch) Micro Bright Seven Segment Displays - HDSP-A211 - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Anode
View Details
3 suppliers