Broadcom Inc. 17.3 mm (0.68 inch) General Purpose 5x7 Dot Matrix Alphanumeric Displays HDSP-703A

Description
These displays have a 17.3 mm (0.68 inch) character height and use industry standard size and pin-out. The devices are common row cathode configurations. The displays are in gray face paint and in AlGaAS.
Datasheet
Description
These displays have a 17.3 mm (0.68 inch) character height and use industry standard size and pin-out. The devices are common row cathode configurations. The displays are in gray face paint and in AlGaAS.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
17.3 mm (0.68 inch) General Purpose 5x7 Dot Matrix Alphanumeric Displays - HDSP-703A - Broadcom Inc.
San Jose, CA, USA
17.3 mm (0.68 inch) General Purpose 5x7 Dot Matrix Alphanumeric Displays
HDSP-703A
17.3 mm (0.68 inch) General Purpose 5x7 Dot Matrix Alphanumeric Displays HDSP-703A
These displays have a 17.3 mm (0.68 inch) character height and use industry standard size and pin-out. The devices are common row cathode configurations. The displays are in gray face paint and in AlGaAS.

These displays have a 17.3 mm (0.68 inch) character height and use industry standard size and pin-out. The devices are common row cathode configurations. The displays are in gray face paint and in AlGaAS.

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-703A
LED Displays & Accessories HDSP-703A
LED Displays & Accessories Red 643nm 0.68in 5x7 Dot Matrix

LED Displays & Accessories Red 643nm 0.68in 5x7 Dot Matrix

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays
Product Number HDSP-703A HDSP-703A
Product Name 17.3 mm (0.68 inch) General Purpose 5x7 Dot Matrix Alphanumeric Displays LED Displays & Accessories
Display Type Dot Matrix
Character Type Alphanumeric
Common Common Cathode
LED Color AlGaAs Red
Face & Segment Colors Choice of Gray or Black
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Low Current Seven Segment Displays - HDSP-5557 - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Anode
View Details
2 suppliers