Broadcom Inc. High Performance CMOS 5 x 7 Alphanumeric Displays HCMS-2922

Description
The HCMS-2922 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with a minimum of data lines. A variety of colors, font heights, and character counts gives designers a wide range of product choices for their specific applications and the easy to read 5 x 7 pixel format allows the display of uppercase, lower case, Katakana, and custom user-defined characters. The display is stackable in the x- and y-directions, making them ideal for high character count displays.
Request a Quote Datasheet
Description
The HCMS-2922 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with a minimum of data lines. A variety of colors, font heights, and character counts gives designers a wide range of product choices for their specific applications and the easy to read 5 x 7 pixel format allows the display of uppercase, lower case, Katakana, and custom user-defined characters. The display is stackable in the x- and y-directions, making them ideal for high character count displays.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance CMOS 5 x 7 Alphanumeric Displays - HCMS-2922 - Broadcom Inc.
San Jose, CA, USA
High Performance CMOS 5 x 7 Alphanumeric Displays
HCMS-2922
High Performance CMOS 5 x 7 Alphanumeric Displays HCMS-2922
The HCMS-2922 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with a minimum of data lines. A variety of colors, font heights, and character counts gives designers a wide range of product choices for their specific applications and the easy to read 5 x 7 pixel format allows the display of uppercase, lower case, Katakana, and custom user-defined characters. The display is stackable in the x- and y-directions, making them ideal for high character count displays.

The HCMS-2922 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with a minimum of data lines. A variety of colors, font heights, and character counts gives designers a wide range of product choices for their specific applications and the easy to read 5 x 7 pixel format allows the display of uppercase, lower case, Katakana, and custom user-defined characters. The display is stackable in the x- and y-directions, making them ideal for high character count displays.

Supplier's Site
LED Dot Matrix and Cluster - 516-1177-5-ND - DigiKey
Thief River Falls, MN, United States
LED Dot Matrix and Cluster
516-1177-5-ND
LED Dot Matrix and Cluster 516-1177-5-ND
"Dot Matrix Display Module 5 x 7 Red Serial 1.40"" L x 0.78"" W x 0.20"" H (35.56mm x 19.81mm x 5.08mm)"

"Dot Matrix Display Module 5 x 7 Red Serial 1.40"" L x 0.78"" W x 0.20"" H (35.56mm x 19.81mm x 5.08mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HCMS-2922
LED Displays & Accessories HCMS-2922
LED Displays & Accessories Red 626nm 2x8 Alphanumeric

LED Displays & Accessories Red 626nm 2x8 Alphanumeric

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HCMS-2922 516-1177-5-ND HCMS-2922
Product Name High Performance CMOS 5 x 7 Alphanumeric Displays LED Dot Matrix and Cluster LED Displays & Accessories
Display Type Dot Matrix
Character Type Alphanumeric
LED Color High Efficiency Red Red
Number of Rows 2 #
Number of Characters 8 #
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
7.6 mm(0.3 inch) Micro Bright Seven Segment Displays - HDSP-A401 - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Anode
View Details
4 suppliers