The LED 7-Segment Display, with a height of 7.6 mm (0.3 inches), features an orange color and a luminous intensity of 700 µcd. It is designed for viewing distances up to 3 meters (10 feet) and is available in both common anode and common cathode configurations. The display includes a right-hand decimal point and is suitable for a variety of applications, including those requiring high ambient light operation. The segments are evenly lit with a ±50° viewing angle, providing excellent visibility. The compact package measures 0.300 x 0.500 inches, with leads spaced at 2.54 mm (0.1 inches). This product is RoHS compliant, making it suitable for environmentally conscious designs.
The 7.6 mm (0.3 inch) LED seven segment displays are designed for viewing distances up to 3 metres (10 feet). These devices use an industry standard size package and pinout. The numeric devices feature a right hand decimal point. This is a common anode device.
These displays are ideal for most applications.
"Display Modules - LED Character and Numeric Orange 7-Segment 1 Character Common Anode 2V 20mA 0.500"" H x 0.300"" W x 0.240"" D (12.70mm x 7.62mm x 6.09mm) 10-DIP (0.200"", 5.08mm)"
LED Displays & Accessories Orange 603nm 0.3in 7 Segment
LED 7-SEG DISPLAY, 7.6MM, ORANGE, 700UCD ROHS COMPLIANT: YES
| Broadcom Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays |
| Product Number | HDSP-A401 | HDSP-A401-ND | HDSP-A401 | 31AJ5222 |
| Product Name | 7.6 mm(0.3 inch) Micro Bright Seven Segment Displays | LED Character and Numeric | LED Displays & Accessories | Led 7-Seg Display, 7.6Mm, Orange, 700Ucd Rohs Compliant Broadcom |
| Display Type | Segmented | Segmented | Segmented | |
| Character Type | Numeric | |||
| Common | Common Anode | Common Anode | ||
| LED Color | Orange | Orange | ||
| Face & Segment Colors | Surface Color Gives Optimum Contrast |