Broadcom Inc. High Performance CMOS 5 x 7 Alphanumeric Displays HCMS-2915

Description
The HCMS-2915 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with a minimum of data lines. A variety of colors, font heights, and character counts gives designers a wide range of product choices for their specific applications and the easy to read 5 x 7 pixel format allows the display of uppercase, lower case, Katakana, and custom user-defined characters. This display is stackable in the x- and y-directions, making it ideal for high character count displays.
Request a Quote Datasheet
Description
The HCMS-2915 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with a minimum of data lines. A variety of colors, font heights, and character counts gives designers a wide range of product choices for their specific applications and the easy to read 5 x 7 pixel format allows the display of uppercase, lower case, Katakana, and custom user-defined characters. This display is stackable in the x- and y-directions, making it ideal for high character count displays.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance CMOS 5 x 7 Alphanumeric Displays - HCMS-2915 - Broadcom Inc.
San Jose, CA, USA
High Performance CMOS 5 x 7 Alphanumeric Displays
HCMS-2915
High Performance CMOS 5 x 7 Alphanumeric Displays HCMS-2915
The HCMS-2915 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with a minimum of data lines. A variety of colors, font heights, and character counts gives designers a wide range of product choices for their specific applications and the easy to read 5 x 7 pixel format allows the display of uppercase, lower case, Katakana, and custom user-defined characters. This display is stackable in the x- and y-directions, making it ideal for high character count displays.

The HCMS-2915 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with a minimum of data lines. A variety of colors, font heights, and character counts gives designers a wide range of product choices for their specific applications and the easy to read 5 x 7 pixel format allows the display of uppercase, lower case, Katakana, and custom user-defined characters. This display is stackable in the x- and y-directions, making it ideal for high character count displays.

Supplier's Site
Display Modules - Display Modules - LED Dot Matrix and Cluster - HCMS-2915 - 1042469-HCMS-2915 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Dot Matrix and Cluster - HCMS-2915
1042469-HCMS-2915
Display Modules - Display Modules - LED Dot Matrix and Cluster - HCMS-2915 1042469-HCMS-2915
Manufacturer: Broadcom Limited Win Source Part Number: 1042469-HCMS-2915 Color: Red Configuration: 5 x 7 Interface: Parallel, 8-Bit Millicandela Rating: 230μcd Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 10

Manufacturer: Broadcom Limited
Win Source Part Number: 1042469-HCMS-2915
Color: Red
Configuration: 5 x 7
Interface: Parallel, 8-Bit
Millicandela Rating: 230μcd
Categories: Optoelectronics
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 10

Buy Now Datasheet
LED Dot Matrix and Cluster - 516-1605-ND - DigiKey
Thief River Falls, MN, United States
LED Dot Matrix and Cluster
516-1605-ND
LED Dot Matrix and Cluster 516-1605-ND
"Dot Matrix Display Module 5 x 7 Red Serial 1.40"" L x 0.40"" W x 0.20"" H (35.56mm x 10.16mm x 5.08mm)"

"Dot Matrix Display Module 5 x 7 Red Serial 1.40"" L x 0.40"" W x 0.20"" H (35.56mm x 10.16mm x 5.08mm)"

Buy Now Datasheet
LED DISPLAY, 8 CHAR, 0.15
Hong Kong, China
LED DISPLAY, 8 CHAR, 0.15", RED
107-HCMS-2915
LED DISPLAY, 8 CHAR, 0.15", RED 107-HCMS-2915
LED DISPLAY, 8 CHAR, 0.15", RED

LED DISPLAY, 8 CHAR, 0.15", RED

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
HCMS-2915
LED Displays & Accessories HCMS-2915
LED Displays & Accessories Red 637nm 1x8 Alphanumeric

LED Displays & Accessories Red 637nm 1x8 Alphanumeric

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HCMS-2915 1042469-HCMS-2915 516-1605-ND 107-HCMS-2915 HCMS-2915
Product Name High Performance CMOS 5 x 7 Alphanumeric Displays Display Modules - Display Modules - LED Dot Matrix and Cluster - HCMS-2915 LED Dot Matrix and Cluster LED DISPLAY, 8 CHAR, 0.15", RED LED Displays & Accessories
Display Type Dot Matrix Dot Matrix
Character Type Alphanumeric
LED Color Red; AlGaAs Red Red Red
Number of Rows 1 #
Number of Characters 8 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Displays - 2745003 - RS Components, Ltd.
Specs
Common Common Cathode
Character Height 5.1 mm (0.2008 inch)
View Details
2 suppliers