Broadcom Inc. Four Character 5.0 mm (0.2 inch) Smart 5 x 7 Alphanumeric Displays HDLY-2416

Description
This is a 5.0 mm (0.2 inch) four character 5 x 7 dot matrix display driven by an on-board CMOS IC. This display is pin for pin compatible with the HPDL-2416. The IC stores and decodes 7 bit ASCII data and displays it using a 5 x 7 font. Multiplexing circuitry, and drivers are also part of the IC. The IC has fast setup and hold times which makes it easy to interface to a microprocessor. The address and data inputs can be directly connected to the microprocessor address and data buses. The HDLU-2416 has several enhancements over the HPDL -2416. These features include an expanded character set, internal 8 level dimming control, external dimming capability, and individual digit blanking. Finally, the extended functions can be disabled which allows the HDLU-2416 to operate exactly like an HPDL-2416 by disabling all of the enhancements except the expanded character set. The difference between the sunlight viewable HDLS-2416 and the low power HDLU-2416 occurs at power-on or at the default brightness level. Following power up, the HDLU-2416 operates at the 27% brightness level. Power on sets the internal brightness control (bits 3-5) in the control register to binary code (000). The HDLU-2416 binary code (000) corresponds to a 27% brightness level. The other seven brightness levels are identical for both parts.
Request a Quote Datasheet
Description
This is a 5.0 mm (0.2 inch) four character 5 x 7 dot matrix display driven by an on-board CMOS IC. This display is pin for pin compatible with the HPDL-2416. The IC stores and decodes 7 bit ASCII data and displays it using a 5 x 7 font. Multiplexing circuitry, and drivers are also part of the IC. The IC has fast setup and hold times which makes it easy to interface to a microprocessor. The address and data inputs can be directly connected to the microprocessor address and data buses. The HDLU-2416 has several enhancements over the HPDL -2416. These features include an expanded character set, internal 8 level dimming control, external dimming capability, and individual digit blanking. Finally, the extended functions can be disabled which allows the HDLU-2416 to operate exactly like an HPDL-2416 by disabling all of the enhancements except the expanded character set. The difference between the sunlight viewable HDLS-2416 and the low power HDLU-2416 occurs at power-on or at the default brightness level. Following power up, the HDLU-2416 operates at the 27% brightness level. Power on sets the internal brightness control (bits 3-5) in the control register to binary code (000). The HDLU-2416 binary code (000) corresponds to a 27% brightness level. The other seven brightness levels are identical for both parts.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Four Character 5.0 mm (0.2 inch) Smart 5 x 7 Alphanumeric Displays - HDLY-2416 - Broadcom Inc.
San Jose, CA, USA
Four Character 5.0 mm (0.2 inch) Smart 5 x 7 Alphanumeric Displays
HDLY-2416
Four Character 5.0 mm (0.2 inch) Smart 5 x 7 Alphanumeric Displays HDLY-2416
This is a 5.0 mm (0.2 inch) four character 5 x 7 dot matrix display driven by an on-board CMOS IC. This display is pin for pin compatible with the HPDL-2416. The IC stores and decodes 7 bit ASCII data and displays it using a 5 x 7 font. Multiplexing circuitry, and drivers are also part of the IC. The IC has fast setup and hold times which makes it easy to interface to a microprocessor. The address and data inputs can be directly connected to the microprocessor address and data buses. The HDLU-2416 has several enhancements over the HPDL -2416. These features include an expanded character set, internal 8 level dimming control, external dimming capability, and individual digit blanking. Finally, the extended functions can be disabled which allows the HDLU-2416 to operate exactly like an HPDL-2416 by disabling all of the enhancements except the expanded character set. The difference between the sunlight viewable HDLS-2416 and the low power HDLU-2416 occurs at power-on or at the default brightness level. Following power up, the HDLU-2416 operates at the 27% brightness level. Power on sets the internal brightness control (bits 3-5) in the control register to binary code (000). The HDLU-2416 binary code (000) corresponds to a 27% brightness level. The other seven brightness levels are identical for both parts.

This is a 5.0 mm (0.2 inch) four character 5 x 7 dot matrix display driven by an on-board CMOS IC. This display is pin for pin compatible with the HPDL-2416. The IC stores and decodes 7 bit ASCII data and displays it using a 5 x 7 font. Multiplexing circuitry, and drivers are also part of the IC. The IC has fast setup and hold times which makes it easy to interface to a microprocessor. The address and data inputs can be directly connected to the microprocessor address and data buses.
The HDLU-2416 has several enhancements over the HPDL -2416. These features include an expanded character set, internal 8 level dimming control, external dimming capability, and individual digit blanking. Finally, the extended functions can be disabled which allows the HDLU-2416 to operate exactly like an HPDL-2416 by disabling all of the enhancements except the expanded character set.
The difference between the sunlight viewable HDLS-2416 and the low power HDLU-2416 occurs at power-on or at the default brightness level. Following power up, the HDLU-2416 operates at the 27% brightness level. Power on sets the internal brightness control (bits 3-5) in the control register to binary code (000). The HDLU-2416 binary code (000) corresponds to a 27% brightness level. The other seven brightness levels are identical for both parts.

Supplier's Site
LED Dot Matrix and Cluster - 516-1159-5-ND - DigiKey
Thief River Falls, MN, United States
LED Dot Matrix and Cluster
516-1159-5-ND
LED Dot Matrix and Cluster 516-1159-5-ND
"Dot Matrix Display Module 5 x 7 Yellow 7-Bit ASCII 0.99"" L x 0.79"" W x 0.26"" H (25.15mm x 20.07mm x 6.60mm)"

"Dot Matrix Display Module 5 x 7 Yellow 7-Bit ASCII 0.99"" L x 0.79"" W x 0.26"" H (25.15mm x 20.07mm x 6.60mm)"

Buy Now Datasheet
Display Modules - Display Modules - LED Dot Matrix and Cluster - HDLY-2416 - 847108-HDLY-2416 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Dot Matrix and Cluster - HDLY-2416
847108-HDLY-2416
Display Modules - Display Modules - LED Dot Matrix and Cluster - HDLY-2416 847108-HDLY-2416
Manufacturer: Broadcom Limited Win Source Part Number: 847108-HDLY-2416 Series: HDLx-2416 Features: Dot Matrix Display Module Package: Tube Family Name: HDLY-2416 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8531.20.0040 Other Part Number: 516-1159-5, 516-1159-5-NDR, HDLY2416

Manufacturer: Broadcom Limited
Win Source Part Number: 847108-HDLY-2416
Series: HDLx-2416
Features: Dot Matrix Display Module
Package: Tube
Family Name: HDLY-2416
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8531.20.0040
Other Part Number: 516-1159-5, 516-1159-5-NDR, HDLY2416

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDLY-2416
LED Displays & Accessories HDLY-2416
LED Displays & Accessories Yellow 585nm 1x4 Alphanumeric

LED Displays & Accessories Yellow 585nm 1x4 Alphanumeric

Buy Now Datasheet
Led Alphanumeric Display, Dot Matrix, 5V; Led Colour Broadcom - 69AC3060 - Newark, An Avnet Company
Chicago, IL, United States
Led Alphanumeric Display, Dot Matrix, 5V; Led Colour Broadcom
69AC3060
Led Alphanumeric Display, Dot Matrix, 5V; Led Colour Broadcom 69AC3060
LED ALPHANUMERIC DISPLAY, DOT MATRIX, 5V; LED Colour:Yellow; Forward Current If:-; Luminous Intensity:3.75mcd; No. of Digits / Alpha:4; Character Size:5mm; Supply Voltage:5V; Display Area Width:25.15mm; Character Format:Dot Matrix; RoHS Compliant: Yes

LED ALPHANUMERIC DISPLAY, DOT MATRIX, 5V; LED Colour:Yellow; Forward Current If:-; Luminous Intensity:3.75mcd; No. of Digits / Alpha:4; Character Size:5mm; Supply Voltage:5V; Display Area Width:25.15mm; Character Format:Dot Matrix; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDLY-2416 516-1159-5-ND 847108-HDLY-2416 HDLY-2416 69AC3060
Product Name Four Character 5.0 mm (0.2 inch) Smart 5 x 7 Alphanumeric Displays LED Dot Matrix and Cluster Display Modules - Display Modules - LED Dot Matrix and Cluster - HDLY-2416 LED Displays & Accessories Led Alphanumeric Display, Dot Matrix, 5V; Led Colour Broadcom
Display Type Dot Matrix Dot Matrix
Character Type Alphanumeric Alphanumeric
LED Color Yellow Yellow
Number of Rows 1 #
Number of Characters 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
0.56inch (14.0mm) Single Digit Surface Mount LED Display - HDSM-533B - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Cathode
View Details
2 suppliers