Broadcom Inc. 10.9 mm (0.43 inch) Seven Segment Displays 5082-7653-DE000

Description
The 10.9 mm (0.43 inch) LED seven segment displays are designed for viewing distances up to 5 metres (16 feet). These devices use an industry standard size package and pinouts. This is a common cathode device. These displays are ideal for most applications. This highlight ambient display is ideal for high light ambients or long string lengths. For additional information see High Light Ambient Seven Segment Displays data sheets.
Request a Quote Datasheet
Description
The 10.9 mm (0.43 inch) LED seven segment displays are designed for viewing distances up to 5 metres (16 feet). These devices use an industry standard size package and pinouts. This is a common cathode device. These displays are ideal for most applications. This highlight ambient display is ideal for high light ambients or long string lengths. For additional information see High Light Ambient Seven Segment Displays data sheets.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.9 mm (0.43 inch) Seven Segment Displays - 5082-7653-DE000 - Broadcom Inc.
San Jose, CA, USA
10.9 mm (0.43 inch) Seven Segment Displays
5082-7653-DE000
10.9 mm (0.43 inch) Seven Segment Displays 5082-7653-DE000
The 10.9 mm (0.43 inch) LED seven segment displays are designed for viewing distances up to 5 metres (16 feet). These devices use an industry standard size package and pinouts. This is a common cathode device. These displays are ideal for most applications. This highlight ambient display is ideal for high light ambients or long string lengths. For additional information see High Light Ambient Seven Segment Displays data sheets.

The 10.9 mm (0.43 inch) LED seven segment displays are designed for viewing distances up to 5 metres (16 feet). These devices use an industry standard size package and pinouts. This is a common cathode device.
These displays are ideal for most applications. This highlight ambient display is ideal for high light ambients or long string lengths. For additional information see High Light Ambient Seven Segment Displays data sheets.

Supplier's Site
Optoelectronics - Display Modules - LED Character and Numeric - 1016689-5082-7653-DE000 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1016689-5082-7653-DE000
Optoelectronics - Display Modules - LED Character and Numeric 1016689-5082-7653-DE000
Win Source Part Number: 1016689-5082-7653-DE 000 Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Tube Standard Package: 25 Millicandela Rating: 1.12mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 635nm Power Dissipation (Max): 105mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.43" (11.00mm) Common Pin: Common Cathode Package / Case: 14-DIP (0.300", 7.62mm), 10 Leads Dimension: 0.750" H x 0.500" W x 0.250" D (19.05mm x 12.70mm x 6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8531.20.0040 Mfr: Broadcom Limited Other Names: 516-2608-5,5082-7653 -DE000-ND,50827653DE 000 Base Product Number: 5082-7653

Win Source Part Number: 1016689-5082-7653-DE000
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Red
Package: Tube
Standard Package: 25
Millicandela Rating: 1.12mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Peak: 635nm
Power Dissipation (Max): 105mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.43" (11.00mm)
Common Pin: Common Cathode
Package / Case: 14-DIP (0.300", 7.62mm), 10 Leads
Dimension: 0.750" H x 0.500" W x 0.250" D (19.05mm x 12.70mm x 6.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8531.20.0040
Mfr: Broadcom Limited
Other Names: 516-2608-5,5082-7653-DE000-ND,50827653DE000
Base Product Number: 5082-7653

Buy Now Datasheet
LED Character and Numeric - 516-2608-5-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-2608-5-ND
LED Character and Numeric 516-2608-5-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2.1V 20mA 0.750"" H x 0.500"" W x 0.250"" D (19.05mm x 12.70mm x 6.35mm) 14-DIP (0.300"", 7.62mm), 10 Leads"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2.1V 20mA 0.750"" H x 0.500"" W x 0.250"" D (19.05mm x 12.70mm x 6.35mm) 14-DIP (0.300"", 7.62mm), 10 Leads"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
5082-7653-DE000
LED Displays & Accessories 5082-7653-DE000
LED Displays & Accessories Red CC RDP 7 Segment

LED Displays & Accessories Red CC RDP 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 5082-7653-DE000 1016689-5082-7653-DE000 516-2608-5-ND 5082-7653-DE000
Product Name 10.9 mm (0.43 inch) Seven Segment Displays Optoelectronics - Display Modules - LED Character and Numeric LED Character and Numeric LED Displays & Accessories
Display Type Segmented Dot Matrix Segmented
Character Type Numeric
Common Common Cathode Common Cathode
LED Color High Efficiency Red Red
Face & Segment Colors Red Top Surface
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
20 mm (0.8 inch) Seven Segment Displays - HDSP-4201 - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Anode
View Details
3 suppliers