Broadcom Inc. LED Indication - Discrete ASMT-SWBM-NU803

Description
White LED Indication - Discrete 3.2V 4-PLCC
Request a Quote Datasheet
Description
White LED Indication - Discrete 3.2V 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-2954-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2954-2-ND
LED Indication - Discrete 516-2954-2-ND
White LED Indication - Discrete 3.2V 4-PLCC

White LED Indication - Discrete 3.2V 4-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 516-2954-2-ND
Product Name LED Indication - Discrete
LED Package: 4-PLCC
LED Type White
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U325 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details
IR LEDs - 2758947 - RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 58 milliwatts
View Details