Broadcom Inc. LED Indication - Discrete ASMT-RJ45-AQ502

Description
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-ASMT-RJ45-AQ502DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASMT-RJ45-AQ502DKR-ND
LED Indication - Discrete 516-ASMT-RJ45-AQ502DKR-ND
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-ASMT-RJ45-AQ502CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASMT-RJ45-AQ502CT-ND
LED Indication - Discrete 516-ASMT-RJ45-AQ502CT-ND
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-ASMT-RJ45-AQ502TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASMT-RJ45-AQ502TR-ND
LED Indication - Discrete 516-ASMT-RJ45-AQ502TR-ND
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Led, Smd, 0603, Orange; Led Colour Broadcom - 97Y1013 - Newark, An Avnet Company
Chicago, IL, United States
Led, Smd, 0603, Orange; Led Colour Broadcom
97Y1013
Led, Smd, 0603, Orange; Led Colour Broadcom 97Y1013
LED, SMD, 0603, ORANGE; LED Colour:Orange; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:605nm; Luminous Intensity:130mcd; Viewing Angle:145°; Lens Shape:Rectangular; Product RoHS Compliant: Yes

LED, SMD, 0603, ORANGE; LED Colour:Orange; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:605nm; Luminous Intensity:130mcd; Viewing Angle:145°; Lens Shape:Rectangular; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
ASMT-RJ45-AQ502
Standard LEDs - SMD ASMT-RJ45-AQ502
Standard LEDs - SMD Orange

Standard LEDs - SMD Orange

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-ASMT-RJ45-AQ502DKR-ND 97Y1013 ASMT-RJ45-AQ502
Product Name LED Indication - Discrete Led, Smd, 0603, Orange; Led Colour Broadcom Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Orange Orange
Peak Wavelength 612 nm (6120 Å) 605 nm (6050 Å)
Viewing Angle 145 degrees 145 degrees
Luminous Intensity 130 milliCandela 130 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
1300 nm Edge-Emitting LED -  - OSI Optoelectronics
OSI Optoelectronics
Specs
LED Package: Hermetic 14-PIN DIL Packages
Peak Wavelength 1300 nm (13000 Å)
Optical Power Output 0.0040 to 0.0800 milliwatts
View Details
UV Emitter - MT5365-UV - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Ultraviolet
Peak Wavelength 365 nm (3650 Å)
View Details