Broadcom Inc. LED Indication - Discrete ALMD-CM2F-12002

Description
Green 525nm LED Indication - Discrete 2.8V 4-SMD, Gull Wing
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 2.8V 4-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-ALMD-CM2F-12002DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ALMD-CM2F-12002DKR-ND
LED Indication - Discrete 516-ALMD-CM2F-12002DKR-ND
Green 525nm LED Indication - Discrete 2.8V 4-SMD, Gull Wing

Green 525nm LED Indication - Discrete 2.8V 4-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-ALMD-CM2F-12002CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ALMD-CM2F-12002CT-ND
LED Indication - Discrete 516-ALMD-CM2F-12002CT-ND
Green 525nm LED Indication - Discrete 2.8V 4-SMD, Gull Wing

Green 525nm LED Indication - Discrete 2.8V 4-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-ALMD-CM2F-12002TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ALMD-CM2F-12002TR-ND
LED Indication - Discrete 516-ALMD-CM2F-12002TR-ND
Green 525nm LED Indication - Discrete 2.8V 4-SMD, Gull Wing

Green 525nm LED Indication - Discrete 2.8V 4-SMD, Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
ALMD-CM2F-12002
Standard LEDs - SMD ALMD-CM2F-12002
Standard LEDs - SMD SMT Round InGaN Green

Standard LEDs - SMD SMT Round InGaN Green

Buy Now Datasheet
Led, Green, 27Cd, 525Nm, Smd; Led Colour Broadcom - 57AC0488 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 27Cd, 525Nm, Smd; Led Colour Broadcom
57AC0488
Led, Green, 27Cd, 525Nm, Smd; Led Colour Broadcom 57AC0488
LED, GREEN, 27CD, 525NM, SMD; LED Colour:Green; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:2.8V; Wavelength Typ:525nm; Luminous Intensity:27cd; Viewing Angle:23°; Lens Shape:Round; Product RoHS Compliant: Yes

LED, GREEN, 27CD, 525NM, SMD; LED Colour:Green; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:2.8V; Wavelength Typ:525nm; Luminous Intensity:27cd; Viewing Angle:23°; Lens Shape:Round; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-ALMD-CM2F-12002DKR-ND ALMD-CM2F-12002 57AC0488
Product Name LED Indication - Discrete Standard LEDs - SMD Led, Green, 27Cd, 525Nm, Smd; Led Colour Broadcom
LED Package: 4-SMD, Gull Wing
LED Type Green Green
Peak Wavelength 516 nm (5160 Å) 525 nm (5250 Å)
Viewing Angle 23 degrees 23 degrees
Luminous Intensity 21500 milliCandela 27000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918831 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/880-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details
UV Emitters - MTSM385UV-D5120 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Ultraviolet
Peak Wavelength 385 nm (3850 Å)
Viewing Angle 120 degrees
View Details