Broadcom Inc. Super 0.5W Power PLCC-4 Surface Mount LED Indicator ASMT-QHBD-AFH0E

Description
The Super 0.5W Power PLCC-4 SMT LED is an extension of Power PLCC-4 SMT LEDs. The package can be driven at high current due to its superior package design. The product is able to dissipate the heat more efficiently compared to the Power PLCC-4 SMT LEDs. These LEDs produce higher light output with better flux performance compared to the Power PLCC-4 SMT LED. The Super 0.5W Power PLCC-4 SMT LEDs are designed for higher reliability, better performance, and operate under a wide range of environmental conditions. The performance characteristics of these new mid-power LEDs make them uniquely suitable for use in harsh conditions such as in automotive applications, and in electronics signs and signals. To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel is shipped in single intensity and color bin (except for red), to provide close uniformity.
Request a Quote Datasheet
Description
The Super 0.5W Power PLCC-4 SMT LED is an extension of Power PLCC-4 SMT LEDs. The package can be driven at high current due to its superior package design. The product is able to dissipate the heat more efficiently compared to the Power PLCC-4 SMT LEDs. These LEDs produce higher light output with better flux performance compared to the Power PLCC-4 SMT LED. The Super 0.5W Power PLCC-4 SMT LEDs are designed for higher reliability, better performance, and operate under a wide range of environmental conditions. The performance characteristics of these new mid-power LEDs make them uniquely suitable for use in harsh conditions such as in automotive applications, and in electronics signs and signals. To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel is shipped in single intensity and color bin (except for red), to provide close uniformity.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super 0.5W Power PLCC-4 Surface Mount LED Indicator - ASMT-QHBD-AFH0E - Broadcom Inc.
San Jose, CA, USA
Super 0.5W Power PLCC-4 Surface Mount LED Indicator
ASMT-QHBD-AFH0E
Super 0.5W Power PLCC-4 Surface Mount LED Indicator ASMT-QHBD-AFH0E
The Super 0.5W Power PLCC-4 SMT LED is an extension of Power PLCC-4 SMT LEDs. The package can be driven at high current due to its superior package design. The product is able to dissipate the heat more efficiently compared to the Power PLCC-4 SMT LEDs. These LEDs produce higher light output with better flux performance compared to the Power PLCC-4 SMT LED. The Super 0.5W Power PLCC-4 SMT LEDs are designed for higher reliability, better performance, and operate under a wide range of environmental conditions. The performance characteristics of these new mid-power LEDs make them uniquely suitable for use in harsh conditions such as in automotive applications, and in electronics signs and signals. To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel is shipped in single intensity and color bin (except for red), to provide close uniformity.

The Super 0.5W Power PLCC-4 SMT LED is an extension of Power PLCC-4 SMT LEDs. The package can be driven at high current due to its superior package design. The product is able to dissipate the heat more efficiently compared to the Power PLCC-4 SMT LEDs. These LEDs produce higher light output with better flux performance compared to the Power PLCC-4 SMT LED.
The Super 0.5W Power PLCC-4 SMT LEDs are designed for higher reliability, better performance, and operate under a wide range of environmental conditions. The performance characteristics of these new mid-power LEDs make them uniquely suitable for use in harsh conditions such as in automotive applications, and in electronics signs and signals.
To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel is shipped in single intensity and color bin (except for red), to provide close uniformity.

Supplier's Site
LED Color Lighting - 516-2951-2-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
516-2951-2-ND
LED Color Lighting 516-2951-2-ND
LED Lighting Color - Red 618nm (611nm ~ 625nm) 4-PLCC

LED Lighting Color - Red 618nm (611nm ~ 625nm) 4-PLCC

Buy Now Datasheet
LED Color Lighting - 516-2951-1-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
516-2951-1-ND
LED Color Lighting 516-2951-1-ND
LED Lighting Color - Red 618nm (611nm ~ 625nm) 4-PLCC

LED Lighting Color - Red 618nm (611nm ~ 625nm) 4-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
ASMT-QHBD-AFH0E
High Power LEDs - Single Color ASMT-QHBD-AFH0E
High Power LEDs - Single Color Red Orange, 616nm 17.5lm, 150mA

High Power LEDs - Single Color Red Orange, 616nm 17.5lm, 150mA

Buy Now Datasheet
Led, Plcc4, 0.5W, Red-Orange, 17.5Lm; Led Colour Broadcom - 36AJ8264 - Newark, An Avnet Company
Chicago, IL, United States
Led, Plcc4, 0.5W, Red-Orange, 17.5Lm; Led Colour Broadcom
36AJ8264
Led, Plcc4, 0.5W, Red-Orange, 17.5Lm; Led Colour Broadcom 36AJ8264
LED, PLCC4, 0.5W, RED-ORANGE, 17.5LM; LED Colour:Red Orange; LED Mounting:SMD; LED Case Size:PLCC-4; Forward Current If:150mA; Forward Voltage:2.5V; Wavelength Typ:616.1nm; Luminous Intensity:-; Viewing Angle:120°; Lens Shape:Round; RoHS Compliant: Yes

LED, PLCC4, 0.5W, RED-ORANGE, 17.5LM; LED Colour:Red Orange; LED Mounting:SMD; LED Case Size:PLCC-4; Forward Current If:150mA; Forward Voltage:2.5V; Wavelength Typ:616.1nm; Luminous Intensity:-; Viewing Angle:120°; Lens Shape:Round; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMT-QHBD-AFH0E 516-2951-2-ND ASMT-QHBD-AFH0E 36AJ8264
Product Name Super 0.5W Power PLCC-4 Surface Mount LED Indicator LED Color Lighting High Power LEDs - Single Color Led, Plcc4, 0.5W, Red-Orange, 17.5Lm; Led Colour Broadcom
LED Package: Mini PLCC-4 4-PLCC
LED Type Red Orange Red Red; Orange
Peak Wavelength 624 nm (6241 Å) 618 nm (6180 Å) 616 nm (6161 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Optical Power Output 500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
3W High Power LED - ASMT-AB31-NMP00 - Broadcom Inc.
Specs
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
Viewing Angle 140 degrees
View Details
4 suppliers
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details