Broadcom Inc. LED Indication - Discrete ASMT-QTC0-0AA02

Description
Red, Green, Blue (RGB) 621nm Red, 528nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 3.2V Green, 3.2V Blue 4-SMD, J-Lead
Request a Quote Datasheet
Description
Red, Green, Blue (RGB) 621nm Red, 528nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 3.2V Green, 3.2V Blue 4-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-2267-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2267-2-ND
LED Indication - Discrete 516-2267-2-ND
Red, Green, Blue (RGB) 621nm Red, 528nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 3.2V Green, 3.2V Blue 4-SMD, J-Lead

Red, Green, Blue (RGB) 621nm Red, 528nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 3.2V Green, 3.2V Blue 4-SMD, J-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
969240-ASMT-QTC0-0AA02
Optoelectronics - LED Indication - Discrete 969240-ASMT-QTC0-0AA02
Win Source Part Number: 969240-ASMT-QTC0-0AA 02 Category: Optoelectronics>LED Indication - Discrete Color: Red, Green, Blue (RGB) Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Configuration: Common Anode Viewing Angle: 115° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 315mcd Red, 470mcd Green, 140mcd Blue Voltage - Forward (Vf) (Typ): 2.1V Red, 3.2V Green, 3.2V Blue Current - Test: 20mA Red, 20mA Green, 20mA Blue Wavelength - Dominant: 621nm Red, 528nm Green, 470nm Blue Wavelength - Peak: 629nm Red, 521nm Green, 465nm Blue Height (Max): 2.20mm Package / Case: 4-SMD, J-Lead Supplier Device Package: 4-PLCC Dimension: 3.40mm L x 3.20mm W Lens Style: Round with Flat Top Lens Size: 2.90mm Dia ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-2267-2,ASMT-QTC0 -0AA02-ND,516-2267-1 ,516-2267-6,ASMTQTC0 0AA02 Base Product Number: ASMT-QTC0 Product Status: Obsolete

Win Source Part Number: 969240-ASMT-QTC0-0AA02
Category: Optoelectronics>LED Indication - Discrete
Color: Red, Green, Blue (RGB)
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Configuration: Common Anode
Viewing Angle: 115°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 315mcd Red, 470mcd Green, 140mcd Blue
Voltage - Forward (Vf) (Typ): 2.1V Red, 3.2V Green, 3.2V Blue
Current - Test: 20mA Red, 20mA Green, 20mA Blue
Wavelength - Dominant: 621nm Red, 528nm Green, 470nm Blue
Wavelength - Peak: 629nm Red, 521nm Green, 465nm Blue
Height (Max): 2.20mm
Package / Case: 4-SMD, J-Lead
Supplier Device Package: 4-PLCC
Dimension: 3.40mm L x 3.20mm W
Lens Style: Round with Flat Top
Lens Size: 2.90mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Other Names: 516-2267-2,ASMT-QTC0-0AA02-ND,516-2267-1,516-2267-6,ASMTQTC00AA02
Base Product Number: ASMT-QTC0
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-2267-2-ND 969240-ASMT-QTC0-0AA02
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB)
Peak Wavelength 465 to 629 nm (4650 to 6290 Å) 621 nm (6210 Å)
Viewing Angle 115 degrees 115 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1250665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
1300 nm Edge-Emitting LED -  - OSI Optoelectronics
OSI Optoelectronics
Specs
LED Package: Hermetic 14-PIN DIL Packages
Peak Wavelength 1300 nm (13000 Å)
Optical Power Output 0.0040 to 0.0800 milliwatts
View Details
UV Emitters - MTSM395UV-F5110 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Ultraviolet
Peak Wavelength 395 nm (3950 Å)
Viewing Angle 110 degrees
View Details